Manufacturer: ON Semiconductor
Win Source Part Number: 022465-MBRS340T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Family Name: MBRS340
Categories: Discrete Semiconductor Products
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBRS340T3; CMSH5-40 BK Lead Free; CMSH5-40 TR13 Lead Free;
Introduction Date: May 07, 2004
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics, Automotive
Schottky barrier diode,MBRS340T3 3A 40V
Schottky barrier diode,MBRS340T3 3A 40V
Schottky Rectifier 3A 40V SMC DUAL 2-Pin SILICON Product overview: MBRS340T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS340T3G can be used for catalog matching and distributor lookup.
Diode Schottky 40V 4A Surface Mount SMC
Diode Schottky 40V 4A Surface Mount SMC
Diode Schottky 40V 4A Surface Mount SMC
Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V
DIODE SCHOTTKY 40V 3A SMC
40V 500mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers 3A 40V
DIODE SCHOTTKY 40V 3A SMC
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 4A, 40V V(RRM), SILICON, CASE SIZE: SMC, B34 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER, 4A, 40V, 403; Repetitive Peak Reverse Voltage:40V; Average Forward Current:4A; Diode Configuration:Single
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 022465-MBRS340T3G | 1138677 | 1138677P | 280-MBRS340T3G | MBRS340T3GOSCT-ND | MBRS340T3G | MBRS340T3G | MBRS340T3G | MBRS340T3G | MBRS340T3G | 18732231 | 83H7275 |
| Product Name | Diodes, Rectifiers - Single - MBRS340T3G | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Dual Schottky 3A 40V Diode and Rectifier | Single Diodes | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode | Schottky Rectifier, 4A, 40V, 403; Repetitive Peak Reverse Voltage Onsemi | |
| Package | SMC | Do-214ab (smc) | DO-214AA | SMC | DO-214AB, SMC | SMC | DO-214AB (SMC) | |||||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||||||||
| Rectifier Configuration / Technology | Schottky | Schottky |