30V 3A Schottky Rectifier, DPAK, Tape & Reel Product overview: MBRD330T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD330T4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022422-MBRD330T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Diode Schottky 30V 3A Surface Mount DPAK
Schottky Barrier Rectifier, 30 V, 3.0 A
DIODE SCHOTTKY 30V 3A DPAK
SCHOTTKY RECTIFIER, 3A, 30V, D-PACK, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single
DIODE SCHOTTKY 30V 3A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 280-MBRD330T4G | 022422-MBRD330T4G | MBRD330T4GOSTR-ND | MBRD330T4G | MBRD330T4G | 26K3683 | MBRD330T4G |
| Product Name | Schottky 30V 3A DPAK Diode and Rectifier | Diodes, Rectifiers - Single - MBRD330T4G | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 3A, 30V, D-Pack, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Single Diodes | |
| Package | Tape and Reel | DPAK; DPAK-3 | DPAK; DPAK (SINGLE GAUGE) TO-252 | DPAK; TO-252 (DPAK) | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 3 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Life Cycle Stage | Active | Obsolete | Removed |