Trench Schottky Rectifier Low Forward Voltage, Dual Die 120V, 30A in TO-220 package, 50-TUBE Product overview: NRTSV30H120CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 120V, 30A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 120V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRTSV30H120CTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232155-NRTSV30H120C
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Trench Schottky Rectifier Low Forward Voltage, Dual Die 120V, 30A in TO-220 package
Diode Array 1 Pair Common Cathode Schottky 120V 7.5A Through Hole TO-220-3
DIODE ARR SCHOTT 120V 7.5A TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 286-NRTSV30H120CTG | 1232155-NRTSV30H120CTG | NRTSV30H120CTG | NRTSV30H120CTG-ND | NRTSV30H120CTG |
| Product Name | Dual Schottky 120V 30A Diode and Rectifier | Diodes, Rectifiers - Arrays - NRTSV30H120CTG | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Schottky | ||||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220 | ||
| Life Cycle Stage | Obsolete | Last Shipments |