Manufacturer: ON Semiconductor
Win Source Part Number: 887591-NRVBA1H100T3G
Series: Automotive, AEC-Q101
Features: Diode Schottky 100 V 1A Surface Mount SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 887591-NRVBA1H100T3G |
| Product Name | Diodes, Rectifiers - Single - NRVBA1H100T3G |
| Package | SMA; SMA |