Diode Schottky 40V 500mA Surface Mount SOD-123
Diode Schottky 40V 500mA Surface Mount SOD-123
Diode Schottky 40V 500mA Surface Mount SOD-123
500 mA, 40 V, Schottky Power Rectifier, Surface Mount
500 mA, 40 V, Schottky Power Rectifier, Surface Mount, SOD-123 2 LEAD, 10000-REEL Product overview: NRVB0540T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 500 mA, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 500 mA, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB0540T3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 929346-NRVB0540T3G
Features: Diode Schottky 40 V 500mA Surface Mount SOD-123
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVB0540
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: NRVB0540T3G-ND, NRVB0540T3GOSTR, NRVB0540T3GOSDKR, NRVB0540T3GOSCT
DIODE SCHOTTKY 40V 500MA SOD123
Schottky Diodes & Rectifiers REC SCHKY 40V TR
DIODE SCHOTTKY 40V 500MA SOD123
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | NRVB0540T3GOSTR-ND | NRVB0540T3G | 280-NRVB0540T3G | 929346-NRVB0540T3G | NRVB0540T3G | NRVB0540T3G | NRVB0540T3G |
| Product Name | Single Diodes | Schottky SMD 500 mA 40 V Diode and Rectifier | Diodes, Rectifiers - Single - NRVB0540T3G | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||||
| Package | SOD-123; SOD-123 2 LEAD | Tape and Reel | SOD-123; SOD-123 | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| Life Cycle Stage | Active | Active |