7.5 A Schottky Barrier Rectifiers
7.5 A Schottky Barrier Rectifiers
Diode Schottky 50V 7.5A Through Hole TO-220-2L
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1216179-MBR750
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Schottky
Current - Average Rectified (Io): 7.5A
Current - Reverse Leakage @ Vr: 500μA @ 50V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: MBR750
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220-2L
Voltage - Forward (Vf) (Maximum) @ If: 750mV @ 7.5A
Voltage - DC Reverse (Vr) (Maximum): 50V
Alternative Parts (Cross-Reference): MBR750/45; MBR750; MBR750PBF;
Introduction Date: March 23, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
DIODE SCHOTTKY 50V 7.5A TO220-2L
SCHOTTKY RECTIFIER, 7.5A, 50V, TO-220AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:7.5A; Diode Configuration:Single
Schottky Diodes & Rectifiers 7.5 amp Rectifiers Schottky Barrier
DIODE SCHOTTKY 50V 7.5A TO220-2L
| Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | MBR750 | MBR750-ND | 1216179-MBR750 | MBR750 | 18C7224 | MBR750 | MBR750 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBR750 | Single Diodes | Schottky Rectifier, 7.5A, 50V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220-2 | TO-220; TO-220-2 | TO-220AC | TO-220-2 | TO-220 | ||
| Life Cycle Stage | Active | Declining | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||||
| VF | 0.7500 volts | 0.7500 volts | 0.7500 volts | 0.7500 volts |