Manufacturer: ON Semiconductor
Win Source Part Number: 1216054-MBR2090CTG
Series: SWITCHMODE
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 100μA @ 90V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: MBR2090CT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 90V
Alternative Parts (Cross-Reference): MBR10L100CT C0G; MBR1090CTHC0; MBR10L100CT C0;
Introduction Date: October 31, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Schottky Barrier Rectifier, 20 A, 90 V
Schottky Barrier Rectifier, 20 A, 90 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR2090CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 A, 90 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 90 V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2090CTG can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 90V TO220AB
DIODE ARR SCHOTT 90V 10A TO220
SCHOTTKY RECTIFIER, COMMON CATHODE, 10A TO-220; Repetitive Peak Reverse Voltage:90V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage Max:950mV RoHS Compliant: Yes
Schottky Diodes & Rectifiers 20A 90V
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1216054-MBR2090CTG | MBR2090CTG | 286-MBR2090CTG | MBR2090CTG | MBR2090CTG | 71J5255 | MBR2090CTG |
| Product Name | Diodes, Rectifiers - Arrays - MBR2090CTG | Schottky 20 A 90 V TO-220 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Common Cathode, 10A To-220; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers | |
| Diode Type | Schottky; Schottky | Schottky | |||||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | 0.9500 volts | |||
| VR | 90 volts | 90 volts | |||||
| IR | 0.1000 mA | 0.1000 mA | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) |