onsemi Schottky 2A 60V Diode and Rectifier NRVTS260ESFT1G

Description
Trench Schottky Rectifier, Very Low Leakage 2A, 60V in SOD123 package, SOD-123FL 2 LEAD, 3000-REEL Product overview: NRVTS260ESFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS260ESFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench Schottky Rectifier, Very Low Leakage 2A, 60V in SOD123 package, SOD-123FL 2 LEAD, 3000-REEL Product overview: NRVTS260ESFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS260ESFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 2A 60V Diode and Rectifier - 280-NRVTS260ESFT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 60V Diode and Rectifier
280-NRVTS260ESFT1G
Schottky 2A 60V Diode and Rectifier 280-NRVTS260ESFT1G
Trench Schottky Rectifier, Very Low Leakage 2A, 60V in SOD123 package, SOD-123FL 2 LEAD, 3000-REEL Product overview: NRVTS260ESFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS260ESFT1G can be used for catalog matching and distributor lookup.

Trench Schottky Rectifier, Very Low Leakage 2A, 60V in SOD123 package, SOD-123FL 2 LEAD, 3000-REEL Product overview: NRVTS260ESFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS260ESFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NRVTS260ESFT1G - Rochester Electronics
Newburyport, MA, United States
Trench Schottky Rectifier, Very Low Leakage 2A, 60V in SOD123 package

Trench Schottky Rectifier, Very Low Leakage 2A, 60V in SOD123 package

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NRVTS260ESFT1G - 887613-NRVTS260ESFT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVTS260ESFT1G
887613-NRVTS260ESFT1G
Diodes, Rectifiers - Single - NRVTS260ESFT1G 887613-NRVTS260ESFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887613-NRVTS260ESFT1 G Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 2A Surface Mount SOD-123FL Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: NRVTS260 Categories: Discrete Semiconductor Products Case / Package: SOD-123FL ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVTS260ESFT1GOSDKR, NRVTS260ESFT1GOSTR, NRVTS260ESFT1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 887613-NRVTS260ESFT1G
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 2A Surface Mount SOD-123FL
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVTS260
Categories: Discrete Semiconductor Products
Case / Package: SOD-123FL
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVTS260ESFT1GOSDKR, NRVTS260ESFT1GOSTR, NRVTS260ESFT1GOSCT

Buy Now Datasheet
Single Diodes - NRVTS260ESFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2A Surface Mount SOD-123FL

Diode Schottky 60V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVTS260ESFT1G
Schottky Diodes & Rectifiers NRVTS260ESFT1G
Schottky Diodes & Rectifiers 2A 60V LOW LEAK TRENC

Schottky Diodes & Rectifiers 2A 60V LOW LEAK TRENC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVTS260ESFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVTS260ESFT1G
Discrete Semiconductor Products - Diodes - Rectifiers NRVTS260ESFT1G
DIODE SCHOTTKY 60V 2A SOD123FL

DIODE SCHOTTKY 60V 2A SOD123FL

Supplier's Site
Diode, Schottky, 2A, 60V, Sod-123-2; Repetitive Peak Reverse Voltage Onsemi - 45Y4119 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2A, 60V, Sod-123-2; Repetitive Peak Reverse Voltage Onsemi
45Y4119
Diode, Schottky, 2A, 60V, Sod-123-2; Repetitive Peak Reverse Voltage Onsemi 45Y4119
DIODE, SCHOTTKY, 2A, 60V, SOD-123-2; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:650mV; Forward Surge Current:25A RoHS Compliant: Yes

DIODE, SCHOTTKY, 2A, 60V, SOD-123-2; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:650mV; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - NRVTS260ESFT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVTS260ESFT1G
Single Diodes NRVTS260ESFT1G
DIODE SCHOTTKY 60V 2A SOD123FL

DIODE SCHOTTKY 60V 2A SOD123FL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-NRVTS260ESFT1G NRVTS260ESFT1G 887613-NRVTS260ESFT1G NRVTS260ESFT1GOSTR-ND NRVTS260ESFT1G NRVTS260ESFT1G 45Y4119 NRVTS260ESFT1G
Product Name Schottky 2A 60V Diode and Rectifier Diodes, Rectifiers - Single - NRVTS260ESFT1G Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, 2A, 60V, Sod-123-2; Repetitive Peak Reverse Voltage Onsemi Single Diodes
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package SOD-123; SOD-123FL 2 LEAD SOD-123; SOD-123FL SOD-123; SOD-123FL-2 SOD-123 SOD-123; SOD-123 SOD-123; SOD-123F
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548776 - RS Components, Ltd.
Specs
Package TO-220; ITO-220S
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
General-purpose dual Schottky diode - BAS40-06W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diode - 1N6638 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 4.5 ns
View Details