onsemi Schottky 6A 50V DPAK Diode and Rectifier MBRD650CTT4G

Description
Schottky Rectifier, 6A, 50V, Common Cathode, DPAK Product overview: MBRD650CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6A, 50V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 50V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD650CTT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Rectifier, 6A, 50V, Common Cathode, DPAK Product overview: MBRD650CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6A, 50V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 50V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD650CTT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 6A 50V DPAK Diode and Rectifier
286-MBRD650CTT4G
Schottky 6A 50V DPAK Diode and Rectifier 286-MBRD650CTT4G
Schottky Rectifier, 6A, 50V, Common Cathode, DPAK Product overview: MBRD650CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6A, 50V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 50V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD650CTT4G can be used for catalog matching and distributor lookup.

Schottky Rectifier, 6A, 50V, Common Cathode, DPAK Product overview: MBRD650CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6A, 50V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 50V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD650CTT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MBRD650CTT4G - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Switch-mode, 6 A, 50 V

Schottky Power Rectifier, Switch-mode, 6 A, 50 V

Supplier's Site Datasheet
Diode Arrays - MBRD650CTT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 50V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 50V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - MBRD650CTT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 50V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 50V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - MBRD650CTT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 50V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 50V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBRD650CTT4G - 022429-MBRD650CTT4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRD650CTT4G
022429-MBRD650CTT4G
Diodes, Rectifiers - Arrays - MBRD650CTT4G 022429-MBRD650CTT4G
Manufacturer: ON Semiconductor Win Source Part Number: 022429-MBRD650CTT4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A Current - Reverse Leakage @ Vr: 100μA @ 50V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3A Categories: Discrete Semiconductor Products Status: Active Case / Package: DPAK-3 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 022429-MBRD650CTT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 50V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Diode Arrays - MBRD650CTT4G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBRD650CTT4G
Diode Arrays MBRD650CTT4G
DIODE ARRAY SCHOTTKY 50V 3A DPAK

DIODE ARRAY SCHOTTKY 50V 3A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRD650CTT4G
Schottky Diodes & Rectifiers MBRD650CTT4G
Schottky Diodes & Rectifiers 6A 50V

Schottky Diodes & Rectifiers 6A 50V

Buy Now Datasheet
Schottky Rectifier, 6A, 50V, D-Pack; Repetitive Peak Reverse Voltage Onsemi - 09R9422 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 6A, 50V, D-Pack; Repetitive Peak Reverse Voltage Onsemi
09R9422
Schottky Rectifier, 6A, 50V, D-Pack; Repetitive Peak Reverse Voltage Onsemi 09R9422
SCHOTTKY RECTIFIER, 6A, 50V, D-PACK; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:700mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 6A, 50V, D-PACK; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:700mV RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 6A, 50V, D-Pak; Diode Case Style Onsemi - 45J0783 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 6A, 50V, D-Pak; Diode Case Style Onsemi
45J0783
Schottky Rectifier, 6A, 50V, D-Pak; Diode Case Style Onsemi 45J0783
SCHOTTKY RECTIFIER, 6A, 50V, D-PAK; Diode Case Style:TO-252; Diode Configuration:Dual Common Cathode; Diode Type:Schottky; Filter Terminals:Surface Mount; Forward Current If(AV):3A; Forward Surge Current Ifsm Max:75A; No. of Pins:3 RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 6A, 50V, D-PAK; Diode Case Style:TO-252; Diode Configuration:Dual Common Cathode; Diode Type:Schottky; Filter Terminals:Surface Mount; Forward Current If(AV):3A; Forward Surge Current Ifsm Max:75A; No. of Pins:3 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRD650CTT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRD650CTT4G
Discrete Semiconductor Products - Diodes - Rectifiers MBRD650CTT4G
DIODE ARRAY SCHOTTKY 50V 3A DPAK

DIODE ARRAY SCHOTTKY 50V 3A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diode Arrays Diode Arrays Diode Arrays Schottky Diodes Rectifiers Rectifiers Rectifiers
Product Number 286-MBRD650CTT4G MBRD650CTT4G MBRD650CTT4GOSTR-ND 022429-MBRD650CTT4G MBRD650CTT4G MBRD650CTT4G 09R9422 45J0783 MBRD650CTT4G
Product Name Schottky 6A 50V DPAK Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - MBRD650CTT4G Diode Arrays Schottky Diodes & Rectifiers Schottky Rectifier, 6A, 50V, D-Pack; Repetitive Peak Reverse Voltage Onsemi Schottky Rectifier, 6A, 50V, D-Pak; Diode Case Style Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DPAK; DPAK DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; DPAK-3 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; DPAK DPAK; TO-252 (DPAK) TO-252 DPAK
RoHS Compliant RoHS RoHS RoHS
IO 3 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data