Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Through Hole TO-220-3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 7.5A, 35V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 7.5A, 35V, TO-220AB
Manufacturer: ON Semiconductor
Win Source Part Number: 074275-MBR1535CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 15A
Current - Reverse Leakage @ Vr: 100μA @ 35V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE ARR SCHOTT 35V 7.5A TO220
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | MBR1535CTOS-ND | MBR1535CT | 074275-MBR1535CT | MBR1535CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBR1535CT | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | |||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220; TO-220AB | TO-220 |
| Life Cycle Stage | Obsolete | Active | Removed | |
| RoHS Compliant | RoHS |