Infineon IDDD12G65C6XTMA1
Infineon IDDD12G65C6XTMA1
Infineon IDDD12G65C6XTMA1
DIODE SIL CARB 650V 34A HDSOP-10 Product overview: IDDD12G65C6XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 34A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 34A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDDD12G65C6XTMA1
Diode Silicon Carbide Schottky 650V 34A (DC) Surface Mount PG-HDSOP-10-1
Diode Silicon Carbide Schottky 650V 34A (DC) Surface Mount PG-HDSOP-10-1
Win Source Part Number: 1382294-IDDD12G65C6X
Category: Discrete Semiconductor Products>Diodes>Rect
Series: CoolSiC™+
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 1,700 pcs
Technology: SiC (Silicon Carbide) Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 34A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 40 µA @ 420 V
Capacitance @ Vr, F: 594pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Surface Mount
Package / Case: 10-PowerSOP Module
Supplier Device Package: PG-HDSOP-10-1
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Base Product Number: IDDD12
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Rectifier Diode, Schottky, 1 Phase, 1 Element, 34A, 650V V(RRM), Silicon Carbide
IDDD12G65C6 Series 650V 34A 6th Generation CoolSiC? Schottky Diode-PG-HDSOP-10-1
Schottky Diodes & Rectifiers SIC DIODES
DIODE SIL CARB 650V 34A HDSOP-10
SIC SCHOTTKY DIODE, SINGLE, 34A, HDSOP; Product Range:CoolSiC 6G 650V Series; Diode Configuration:Single
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 2168373 | 2168374P | 280-IDDD12G65C6XTMA1 | 448-IDDD12G65C6XTMA1CT-ND | 1382294-IDDD12G65C6XTMA1 | IDDD12G65C6XTMA1 | 376-IDDD12G65C6XTMA1 | IDDD12G65C6XTMA1 | IDDD12G65C6XTMA1 | 62AC6973 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 650V 34A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | IDDD12G65C6 Series 650V 34A 6th Generation CoolSiC? Schottky Diode-PG-HDSOP-10-1 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, Single, 34A, Hdsop; Product Range Infineon | |
| Package | Pg-hdsop | HDSOP | Tape & Reel (TR) | PG-HDSOP-10 | 10-PowerSOP Module | HDSOP-10 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||||
| VR | 650 volts |