Diode Schottky 100V 8A Surface Mount 5-DFN (5x6) (8-SOFL)
Diode Schottky 100V 8A Surface Mount 5-DFN (5x6) (8-SOFL)
Diode Schottky 100V 8A Surface Mount 5-DFN (5x6) (8-SOFL)
8 A, 100 V Schottky Diode in SO-8FL 8A 100V Schottky Diode, Wettable Option
8 A, 100 V Schottky Diode in SO-8FL 8A 100V Schottky Diode, 1500-REEL Product overview: NRVB8H100MFSWFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8 A, 100 V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 100 V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB8H100MFSWFT1
Schottky Diodes & Rectifiers 8.0 A 100 V SCHOTTKY
DIODE SCHOTTKY 100V 8A 5DFN
DIODE SCHOTTKY 100V 8A 5DFN
SCHOTTKY RECTIFIER, 100V, 8A, DFN; Repetitive Peak Reverse Voltage:100V; Average Forward Current:8A; Diode Configuration:Single
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 488-NRVB8H100MFSWFT1GCT-ND | NRVB8H100MFSWFT1G | 280-NRVB8H100MFSWFT1G | NRVB8H100MFSWFT1G | NRVB8H100MFSWFT1G | NRVB8H100MFSWFT1G | 68Y0566 |
| Product Name | Single Diodes | Schottky 8 A 100 V 8A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Rectifier, 100V, 8A, Dfn; Repetitive Peak Reverse Voltage Onsemi | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||||
| Life Cycle Stage | Active | Active | |||||
| Package | DFNW5 4.90x5.90x1.00, 1.27P | 8-PowerTDFN, 5 Leads | DFN | ||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts |