Schottky Power Rectifier, Switch-mode, Dual, 20 A, 30 V
Manufacturer: ON Semiconductor
Win Source Part Number: 041434-MBR2030CTL
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 520mV @ 10A
Current - Reverse Leakage @ Vr: 5mA @ 30V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Diode Array 1 Pair Common Cathode Schottky 30V 10A Through Hole TO-220-3
Schottky Power Rectifier, Switch-mode, Dual, 20 A, 30 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR2030CTL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20 A, 30 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20 A, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2030CTL can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 30V 10A TO220
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | MBR2030CTL | 041434-MBR2030CTL | MBR2030CTLOS-ND | 286-MBR2030CTL | MBR2030CTL |
| Product Name | Diodes, Rectifiers - Arrays - MBR2030CTL | Diode Arrays | Dual Schottky 20 A 30 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220 3 LEAD STANDARD | TO-220; TO-220AB | TO-220; TO-220-3 | Rail/Tube | TO-220 |
| Life Cycle Stage | Obsolete | Active | Removed | ||
| RoHS Compliant | RoHS | ||||
| Diode Type | Schottky; Schottky | ||||
| VF | 0.5200 volts | 0.5200 volts |