onsemi Schottky 2A Diode and Rectifier NSR20F30NXT5G

Description
Schottky Rectifier Diode 2A DSN SMT 2-Pin Product overview: NSR20F30NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR20F30NXT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Rectifier Diode 2A DSN SMT 2-Pin Product overview: NSR20F30NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR20F30NXT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 2A Diode and Rectifier - 280-NSR20F30NXT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A Diode and Rectifier
280-NSR20F30NXT5G
Schottky 2A Diode and Rectifier 280-NSR20F30NXT5G
Schottky Rectifier Diode 2A DSN SMT 2-Pin Product overview: NSR20F30NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR20F30NXT5G can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode 2A DSN SMT 2-Pin Product overview: NSR20F30NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR20F30NXT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NSR20F30NXT5G - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Diode, 30 V, 2.0 A, Low IR DSN2 0603 Schottky Diode 30 V 2A

Schottky Barrier Diode, 30 V, 2.0 A, Low IR DSN2 0603 Schottky Diode 30 V 2A

Supplier's Site Datasheet
Single Diodes - NSR20F30NXT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A (DC) Surface Mount 2-DSN (1.6x.80)

Diode Schottky 30V 2A (DC) Surface Mount 2-DSN (1.6x.80)

Buy Now Datasheet
Single Diodes - NSR20F30NXT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A (DC) Surface Mount 2-DSN (1.6x.80)

Diode Schottky 30V 2A (DC) Surface Mount 2-DSN (1.6x.80)

Buy Now Datasheet
Single Diodes - NSR20F30NXT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A (DC) Surface Mount 2-DSN (1.6x.80)

Diode Schottky 30V 2A (DC) Surface Mount 2-DSN (1.6x.80)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1841389P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1841389P
Schottky Diodes & Rectifiers 1841389P
0603 FC SCHOTTKY DIODES

0603 FC SCHOTTKY DIODES

Supplier's Site
Schottky Diodes & Rectifiers - 1841389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1841389
Schottky Diodes & Rectifiers 1841389
0603 FC SCHOTTKY DIODES

0603 FC SCHOTTKY DIODES

Supplier's Site
Schottky Diodes & Rectifiers - 1841059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1841059
Schottky Diodes & Rectifiers 1841059
0603 FC SCHOTTKY DIODES

0603 FC SCHOTTKY DIODES

Supplier's Site
Diodes, Rectifiers - Single - NSR20F30NXT5G - 1083636-NSR20F30NXT5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR20F30NXT5G
1083636-NSR20F30NXT5G
Diodes, Rectifiers - Single - NSR20F30NXT5G 1083636-NSR20F30NXT5G
Manufacturer: ON Semiconductor Win Source Part Number: 1083636-NSR20F30NXT5 G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A (DC) Voltage - Forward (Vf) (Max) @ If: 480mV @ 2A Current - Reverse Leakage @ Vr: 150μA @ 30V Operating Temperature - Junction: 150°C (Max) Family Name: NSR20F30NX Categories: Discrete Semiconductor Products Status: Active Case / Package: 2-DSN (1.6x.80) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SDM2U30CSP-7B; SDM2U30CSP-7; PD3S230H-7; Introduction Date: January 28, 2010 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1083636-NSR20F30NXT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A (DC)
Voltage - Forward (Vf) (Max) @ If: 480mV @ 2A
Current - Reverse Leakage @ Vr: 150μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Family Name: NSR20F30NX
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-DSN (1.6x.80)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SDM2U30CSP-7B; SDM2U30CSP-7; PD3S230H-7;
Introduction Date: January 28, 2010
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR20F30NXT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR20F30NXT5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR20F30NXT5G
DIODE SCHOTTKY 30V 2A 2DSN

DIODE SCHOTTKY 30V 2A 2DSN

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR20F30NXT5G
Schottky Diodes & Rectifiers NSR20F30NXT5G
Schottky Diodes & Rectifiers 0603 FC SCHOTTKY DIODES

Schottky Diodes & Rectifiers 0603 FC SCHOTTKY DIODES

Buy Now Datasheet
Single Diodes - NSR20F30NXT5G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSR20F30NXT5G
Single Diodes NSR20F30NXT5G
DIODE SCHOTTKY 30V 2A 2DSN

DIODE SCHOTTKY 30V 2A 2DSN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-NSR20F30NXT5G NSR20F30NXT5G NSR20F30NXT5GOSDKR-ND 1841389P 1841389 1083636-NSR20F30NXT5G NSR20F30NXT5G NSR20F30NXT5G NSR20F30NXT5G
Product Name Schottky 2A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - NSR20F30NXT5G Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Package DSN DSN2, 1.6x0.8, 0.9P (0603) DSN-0603 Dsn - 0603 2-DSN (1.6x.80) 0603 2-XDFN
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -40 C (-40 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data