16 Ampere Schottky Barrier Rectifiers
16 Ampere Schottky Barrier Rectifiers
Diode Schottky 60V 16A Through Hole TO-220-2
SCHOTTKY RECTIFIER, 16A, 60V, TO-220AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:16A; Diode Configuration:Single
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 16A, 60V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 16A,
DIODE SCHOTTKY 60V 16A TO220-2
Schottky Diodes & Rectifiers 19 amp Rectifier Schottky Barrier
| Rochester Electronics | DigiKey | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | MBR1660 | MBR1660-ND | 38C7365 | 16126052 | MBR1660 | MBR1660 | MBR1660 |
| Product Name | Single Diodes | Schottky Rectifier, 16A, 60V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi | Diode | Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | |
| Package | TO-220; TO-220-2 | TO-220AC | TO-220; TO-220-2 | TO-220; TO-220-2 | TO-220-2 | ||
| Life Cycle Stage | Obsolete | ||||||
| RoHS Compliant | RoHS | ||||||
| Tj | -65 to 150 C (-85 to 302 F) | ||||||
| Rectifier Configuration / Technology | Schottky |