Schottky Barrier Rectifier, 100 V, 16 A
Schottky Barrier Rectifier, 100 V, 16 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR16100CT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 16 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 16 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR16100CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 8A Through Hole TO-220-3
DIODE ARRAY SCHOTTKY 100V TO220
DIODE ARR SCHOTT 100V 8A TO220
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | MBR16100CT | 286-MBR16100CT | MBR16100CTOS-ND | MBR16100CT | MBR16100CT |
| Product Name | Schottky 100 V 16 A TO-220 Diode and Rectifier | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220 3 LEAD STANDARD | Rail/Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220 |
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS | ||||
| IO | 8 amps | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |