Manufacturer: Fairchild Semiconductor
Win Source Part Number: 074270-MBR1035
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: TO-220-2
Manufacturer Device Package: TO-220-2L
Standard Package: 2000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A
Current - Reverse Leakage @ Vr: 100µA @ 35V
Operating Temperature - Junction: -65°C ~ 150°C
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
35 V, 10 A Schottky Rectifier
35 V, 10 A Schottky Rectifier
Diode Schottky 35V 10A Through Hole TO-220-2
DIODE SCHOTTKY 35V 10A TO220-2
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 074270-MBR1035 | MBR1035 | MBR1035OS-ND | MBR1035 |
| Product Name | Discrete Semiconductor Products | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| VF | 0.8400 volts | 0.8400 volts |