Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1215956-MBR1050
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
10 A Schottky Barrier Rectifiers
10 A Schottky Barrier Rectifiers
Diode Schottky 50V 10A Through Hole TO-220-2
Schottky Diodes & Rectifiers 12 amp Rectifier Schottky Barrier
SCHOTTKY RECTIFIER, 10A, 50V, TO-220AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:10A; Diode Configuration:Single
DIODE SCHOTTKY 50V 10A TO220-2
| Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 1215956-MBR1050 | MBR1050 | MBR1050-ND | MBR1050 | 18C7196 | MBR1050 |
| Product Name | Diodes, Rectifiers - Single - MBR1050 | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, 10A, 50V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220-2 | TO-220-2 | TO-220AC | |||
| Life Cycle Stage | Active | Declining | ||||
| Tj | -65 to 150 C (-85 to 302 F) | |||||
| Rectifier Configuration / Technology | Schottky |