onsemi Schottky 200V 20A TO-220 Diode and Rectifier MBR20200CTG

Description
200V 20A Schottky Rectifier, Common Cathode, TO-220-3 Product overview: MBR20200CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 20A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20200CTG can be used for catalog matching and distributor lookup.
Request a Quote
Description
200V 20A Schottky Rectifier, Common Cathode, TO-220-3 Product overview: MBR20200CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 20A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20200CTG can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schottky Rectifier, Common Cathode, 20A To-220, part number MBR20200CT, features a repetitive peak reverse voltage of 200V and a total average forward current rating of 20A, with each diode leg capable of handling 10A. This dual Schottky rectifier is designed for applications such as power supply output rectification and power management. It operates efficiently with low forward voltage and power loss, and it has a high surge capacity, rated for a non-repetitive peak surge current of 150A. The device can function in a wide temperature range, with an operating junction temperature of -65°C to +175°C. The TO-220 package is molded in epoxy, ensuring corrosion resistance and solderability of terminal leads. This component is also Pb-free, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The Schottky Rectifier, Common Cathode, 20A To-220, part number MBR20200CT, features a repetitive peak reverse voltage of 200V and a total average forward current rating of 20A, with each diode leg capable of handling 10A. This dual Schottky rectifier is designed for applications such as power supply output rectification and power management. It operates efficiently with low forward voltage and power loss, and it has a high surge capacity, rated for a non-repetitive peak surge current of 150A. The device can function in a wide temperature range, with an operating junction temperature of -65°C to +175°C. The TO-220 package is molded in epoxy, ensuring corrosion resistance and solderability of terminal leads. This component is also Pb-free, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 200V 20A TO-220 Diode and Rectifier
286-MBR20200CTG
Schottky 200V 20A TO-220 Diode and Rectifier 286-MBR20200CTG
200V 20A Schottky Rectifier, Common Cathode, TO-220-3 Product overview: MBR20200CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 20A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20200CTG can be used for catalog matching and distributor lookup.

200V 20A Schottky Rectifier, Common Cathode, TO-220-3 Product overview: MBR20200CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 20A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20200CTG can be used for catalog matching and distributor lookup.

Supplier's Site
 - MBR20200CTG - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, 200 V, 20 A

Schottky Barrier Rectifier, 200 V, 20 A

Supplier's Site Datasheet
Diode Arrays - MBR20200CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR20200CTGOS-ND
Diode Arrays MBR20200CTGOS-ND
Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3

Buy Now Datasheet
Schottky Diodes & Rectifiers - 463987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
463987
Schottky Diodes & Rectifiers 463987
20A 200V Schottky Rectifier,MBR20200CT G

20A 200V Schottky Rectifier,MBR20200CTG

Supplier's Site
Schottky Diodes & Rectifiers - 463987P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
463987P
Schottky Diodes & Rectifiers 463987P
20A 200V Schottky Rectifier,MBR20200CT G

20A 200V Schottky Rectifier,MBR20200CTG

Supplier's Site
Schottky Diodes & Rectifiers - 1249994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1249994
Schottky Diodes & Rectifiers 1249994
20A 200V Schottky Rectifier,MBR20200CT G

20A 200V Schottky Rectifier,MBR20200CTG

Supplier's Site
Diodes, Rectifiers - Arrays - MBR20200CTG - 092084-MBR20200CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR20200CTG
092084-MBR20200CTG
Diodes, Rectifiers - Arrays - MBR20200CTG 092084-MBR20200CTG
Manufacturer: ON Semiconductor Win Source Part Number: 092084-MBR20200CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A Current - Reverse Leakage @ Vr: 1mA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: MBR20200CT Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STPS20200CTN; TST20H200CWC0; TST20L200CWC0G; Introduction Date: December 01, 2012 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Sensing & Instrumentation

Manufacturer: ON Semiconductor
Win Source Part Number: 092084-MBR20200CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A
Current - Reverse Leakage @ Vr: 1mA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: MBR20200CT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STPS20200CTN; TST20H200CWC0; TST20L200CWC0G;
Introduction Date: December 01, 2012
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Sensing & Instrumentation

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR20200CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR20200CTG
Discrete Semiconductor Products - Diodes - Rectifiers MBR20200CTG
DIODE ARR SCHOTT 200V 10A TO220

DIODE ARR SCHOTT 200V 10A TO220

Supplier's Site
Diode - 18726687 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 10A, 200V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 10A, 200V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Peak Reverse Voltage Onsemi - 88H4685 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Peak Reverse Voltage Onsemi
88H4685
Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Peak Reverse Voltage Onsemi 88H4685
SCHOTTKY RECTIFIER, COMMON CATHODE, 20A TO-220; Repetitive Peak Reverse Voltage:200V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:1V RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 20A TO-220; Repetitive Peak Reverse Voltage:200V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 2X10A, 200V; Repetitive Reverse Voltage Vrrm Max Onsemi - 38K4506 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2X10A, 200V; Repetitive Reverse Voltage Vrrm Max Onsemi
38K4506
Diode, Schottky, 2X10A, 200V; Repetitive Reverse Voltage Vrrm Max Onsemi 38K4506
DIODE, SCHOTTKY, 2X10A, 200V; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:1V; Forward Surge RoHS Compliant: Yes

DIODE, SCHOTTKY, 2X10A, 200V; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:1V; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Arrays - MBR20200CTG - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBR20200CTG
Diode Arrays MBR20200CTG
DIODE ARRAY SCHOTTKY 200V TO220

DIODE ARRAY SCHOTTKY 200V TO220

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR20200CTG
Schottky Diodes & Rectifiers MBR20200CTG
Schottky Diodes & Rectifiers 20A 200V

Schottky Diodes & Rectifiers 20A 200V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays Rectifiers General Purpose Diodes Rectifiers Schottky Diodes Diode Arrays Schottky Diodes
Product Number 286-MBR20200CTG MBR20200CTG MBR20200CTGOS-ND 463987 463987P 1249994 092084-MBR20200CTG MBR20200CTG 18726687 88H4685 38K4506 MBR20200CTG MBR20200CTG
Product Name Schottky 200V 20A TO-220 Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - MBR20200CTG Discrete Semiconductor Products - Diodes - Rectifiers Diode Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Peak Reverse Voltage Onsemi Diode, Schottky, 2X10A, 200V; Repetitive Reverse Voltage Vrrm Max Onsemi Diode Arrays Schottky Diodes & Rectifiers
Package Rail/Tube TO-220; TO-220 3 LEAD STANDARD TO-220; TO-220-3 TO-220; To-220ab TO-220; TO-220 TO-220; To-220ab TO-220; TO-220AB TO-220 TO-220AB TO-220AB TO-220; TO-220-3 TO-220-3
RoHS Compliant RoHS RoHS RoHS RoHS
IO 10 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data