Schottky Barrier Rectifier, L-Series, 30 A, 45 V
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 074292-MBR30L45CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 500mV @ 15A
Current - Reverse Leakage @ Vr: 650μA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Schottky Barrier Rectifier, L-Series, 30 A, 45 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR30L45CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 A, 45 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 45 V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30L45CTG can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 45V 15A TO220
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | MBR30L45CTG | MBR30L45CTG-ND | 074292-MBR30L45CTG | 286-MBR30L45CTG | MBR30L45CTG |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBR30L45CTG | Schottky 30 A 45 V TO-220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220 3 LEAD STANDARD | TO-220; TO-220-3 | TO-220; TO-220AB | Rail/Tube | TO-220 |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed | ||
| RoHS Compliant | RoHS | RoHS | |||
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |