Infineon Technologies AG Schottky Diodes & Rectifiers IDK10G65C5XTMA2

Description
INFINEON SIC DIODES IDK10G65C5XTMA2
Request a Quote Datasheet
Description
INFINEON SIC DIODES IDK10G65C5XTMA2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 2580964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2580964
Schottky Diodes & Rectifiers 2580964
INFINEON SIC DIODES IDK10G65C5XTMA2

INFINEON SIC DIODES IDK10G65C5XTMA2

Supplier's Site
Schottky Diodes & Rectifiers - 2580964P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2580964P
Schottky Diodes & Rectifiers 2580964P
INFINEON SIC DIODES IDK10G65C5XTMA2

INFINEON SIC DIODES IDK10G65C5XTMA2

Supplier's Site
Schottky Diodes & Rectifiers - 2580963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2580963
Schottky Diodes & Rectifiers 2580963
INFINEON SIC DIODES IDK10G65C5XTMA2

INFINEON SIC DIODES IDK10G65C5XTMA2

Supplier's Site
Single Diodes - 448-IDK10G65C5XTMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 650V 10A (DC) Surface Mount PG-TO263-2

Diode Silicon Carbide Schottky 650V 10A (DC) Surface Mount PG-TO263-2

Buy Now Datasheet
Single Diodes - 448-IDK10G65C5XTMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 650V 10A (DC) Surface Mount PG-TO263-2

Diode Silicon Carbide Schottky 650V 10A (DC) Surface Mount PG-TO263-2

Buy Now Datasheet
Single Diodes - 448-IDK10G65C5XTMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 650V 10A (DC) Surface Mount PG-TO263-2

Diode Silicon Carbide Schottky 650V 10A (DC) Surface Mount PG-TO263-2

Buy Now Datasheet
 - IDK10G65C5XTMA2 - Rochester Electronics
Newburyport, MA, United States
IDK10G65C - CoolSIC Schottky Diode

IDK10G65C - CoolSIC Schottky Diode

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1064316-IDK10G65C5XTMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1064316-IDK10G65C5XTMA2
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1064316-IDK10G65C5XTMA2
Win Source Part Number: 1064316-IDK10G65C5XT MA2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: CoolSiC™+ Speed: No Recovery Time > 500mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 10A (DC) Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 10 A Reverse Recovery Time (trr): 0 ns Capacitance @ Vr, F: 300pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-2 Alternative Parts (Cross-Reference): IDK10G65C5XTMA2IDK10 G65C5; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: IDK10G65C5XTMA2-ND,S P001633196,448-IDK10 G65C5XTMA2DKR,448-ID K10G65C5XTMA2CT,448- IDK10G65C5XTMA2TR Base Product Number: IDK10G65

Win Source Part Number: 1064316-IDK10G65C5XTMA2
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: CoolSiC™+
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 10A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 10 A
Reverse Recovery Time (trr): 0 ns
Capacitance @ Vr, F: 300pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-2
Alternative Parts (Cross-Reference): IDK10G65C5XTMA2IDK10G65C5;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: IDK10G65C5XTMA2-ND,SP001633196,448-IDK10G65C5XTMA2DKR,448-IDK10G65C5XTMA2CT,448-IDK10G65C5XTMA2TR
Base Product Number: IDK10G65

Buy Now Datasheet
Singapore, Singapore
650V 10A Diode and Rectifier
280-IDK10G65C5XTMA2
650V 10A Diode and Rectifier 280-IDK10G65C5XTMA2
DIODE SIL CARB 650V 10A TO263-2 Product overview: IDK10G65C5XTMA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDK10G65C5XTMA2 can be used for catalog matching and distributor lookup.

DIODE SIL CARB 650V 10A TO263-2 Product overview: IDK10G65C5XTMA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDK10G65C5XTMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDK10G65C5XTMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDK10G65C5XTMA2
Discrete Semiconductor Products - Diodes - Rectifiers IDK10G65C5XTMA2
DIODE SIL CARB 650V 10A TO263-2

DIODE SIL CARB 650V 10A TO263-2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
IDK10G65C5XTMA2
Schottky Diodes & Rectifiers IDK10G65C5XTMA2
Schottky Diodes & Rectifiers SIC DIODES

Schottky Diodes & Rectifiers SIC DIODES

Buy Now Datasheet
Single Diodes - IDK10G65C5XTMA2 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
IDK10G65C5XTMA2
Single Diodes IDK10G65C5XTMA2
DIODE SIL CARB 650V 10A TO263-2

DIODE SIL CARB 650V 10A TO263-2

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Diodes
Product Number 2580964 448-IDK10G65C5XTMA2CT-ND IDK10G65C5XTMA2 1064316-IDK10G65C5XTMA2 280-IDK10G65C5XTMA2 IDK10G65C5XTMA2 IDK10G65C5XTMA2 IDK10G65C5XTMA2
Product Name Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 650V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Package TO-263 PG-TO263-2 TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263-2
RoHS Compliant RoHS RoHS RoHS
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data