onsemi Single Diodes NSR0240MXT5G

Description
Diode Schottky 40V 200mA Surface Mount 2-X2DFN (1x0.6)
Request a Quote Datasheet
Description
Diode Schottky 40V 200mA Surface Mount 2-X2DFN (1x0.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NSR0240MXT5G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSR0240MXT5G-ND
Single Diodes NSR0240MXT5G-ND
Diode Schottky 40V 200mA Surface Mount 2-X2DFN (1x0.6)

Diode Schottky 40V 200mA Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
 - NSR0240MXT5G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 40V V(RRM), Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1115156-NSR0240MXT5G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1115156-NSR0240MXT5G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1115156-NSR0240MXT5G
Win Source Part Number: 1115156-NSR0240MXT5G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 8,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 40 V Capacitance @ Vr, F: 7pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 2-XDFN Supplier Device Package: 2-X2DFN (1x0.6) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: onsemi Other Names: 2156-NSR0240MXT5G-48 8 Base Product Number: NSR024 Product Status: Obsolete

Win Source Part Number: 1115156-NSR0240MXT5G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 8,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 40 V
Capacitance @ Vr, F: 7pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 2-XDFN
Supplier Device Package: 2-X2DFN (1x0.6)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: onsemi
Other Names: 2156-NSR0240MXT5G-488
Base Product Number: NSR024
Product Status: Obsolete

Buy Now Datasheet
Schottky 40V 200mA Diode and Rectifier - 280-NSR0240MXT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 200mA Diode and Rectifier
280-NSR0240MXT5G
Schottky 40V 200mA Diode and Rectifier 280-NSR0240MXT5G
40V SCHOTTKY DIODE X2DFN2 40V 200mA SOD882 Schottky, 8000-REEL Product overview: NSR0240MXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0240MXT5G can be used for catalog matching and distributor lookup.

40V SCHOTTKY DIODE X2DFN2 40V 200mA SOD882 Schottky, 8000-REEL Product overview: NSR0240MXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0240MXT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR0240MXT5G
Schottky Diodes & Rectifiers NSR0240MXT5G
Schottky Diodes & Rectifiers 40V SCHOTTKY DIODE X

Schottky Diodes & Rectifiers 40V SCHOTTKY DIODE X

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR0240MXT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR0240MXT5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR0240MXT5G
DIODE SCHOTTKY 40V 200MA 2X2DFN

DIODE SCHOTTKY 40V 200MA 2X2DFN

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number NSR0240MXT5G-ND NSR0240MXT5G 1115156-NSR0240MXT5G 280-NSR0240MXT5G NSR0240MXT5G NSR0240MXT5G
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 40V 200mA Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data