DIODE SCHOTTKY 60V 5A 5DFN
Diode Schottky 60V 5A Surface Mount 5-DFN (5x6) (8-SOFL)
DIODE SCHOTTKY 60V 5A 5DFN
Win Source Part Number: 1367142-NRVB560MFST3
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Base Product Number: NRVB560
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 780 mV @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 150 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 175°C
5A 60V Schottky Rectifier in SO-8FL, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NRVB560MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB560MFST3G can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 60V V(RRM), Silicon
DIODE SCHOTTKY 60V 5A 5DFN
SCHOTTKY RECTIFIER, SINGLE, 60V, 5A, DFN; Repetitive Peak Reverse Voltage:60V; Average Forward Current:5A; Diode Configuration:Single
DIODE SCHOTTKY 60V 5A 5DFN
Schottky Diodes & Rectifiers 5A 60V SCHOTTKY RECTIFIER
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 488-NRVB560MFST3GCT-ND | 1367142-NRVB560MFST3G | 280-NRVB560MFST3G | NRVB560MFST3G | NRVB560MFST3G | 97W6362 | NRVB560MFST3G | NRVB560MFST3G |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Schottky 5A 60V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Single, 60V, 5A, Dfn; Repetitive Peak Reverse Voltage Onsemi | Single Diodes | Schottky Diodes & Rectifiers | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||||
| Package | 8-PowerTDFN, 5 Leads | Tape and Reel | CLIP-DFN-5*6-CPR | DFN | 8-PowerTDFN, 5 Leads | SO-8 | ||
| VF | 0.7800 volts | 0.7800 volts | 0.7800 volts | 0.7800 volts | ||||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 5 amps |