onsemi Schottky SMD 1.0 A 20 V Diode and Rectifier NRVBM120LT1G

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 20V V(RRM), Silicon, DO-216AA
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 20V V(RRM), Silicon, DO-216AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NRVBM120LT1G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 20V V(RRM), Silicon, DO-216AA

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 20V V(RRM), Silicon, DO-216AA

Supplier's Site Datasheet
Singapore, Singapore
Schottky SMD 1.0 A 20 V Diode and Rectifier
280-NRVBM120LT1G
Schottky SMD 1.0 A 20 V Diode and Rectifier 280-NRVBM120LT1G
1.0 A, 20 V, Schottky Power Rectifier, Surface Mount, POWERMITE, 3000-REEL Product overview: NRVBM120LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBM120LT1G can be used for catalog matching and distributor lookup.

1.0 A, 20 V, Schottky Power Rectifier, Surface Mount, POWERMITE, 3000-REEL Product overview: NRVBM120LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBM120LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325596-NRVBM120LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325596-NRVBM120LT1G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325596-NRVBM120LT1G
Manufacturer: onsemi Win Source Part Number: 1325596-NRVBM120LT1G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 650 mV @ 3 A Current - Reverse Leakage @ Vr: 100 µA @ 10 V Operating Temperature - Junction: -55°C ~ 125°C Supplier Device Package: Powermite Case / Package: DO-216AA ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 488-NRVBM120LT1GTR,4 88-NRVBM120LT1GDKR,N RVBM120LT1G-ND,488-N RVBM120LT1GCT Base Product Number: NRVBM120 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325596-NRVBM120LT1G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 3 A
Current - Reverse Leakage @ Vr: 100 µA @ 10 V
Operating Temperature - Junction: -55°C ~ 125°C
Supplier Device Package: Powermite
Case / Package: DO-216AA
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 488-NRVBM120LT1GTR,488-NRVBM120LT1GDKR,NRVBM120LT1G-ND,488-NRVBM120LT1GCT
Base Product Number: NRVBM120
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - 488-NRVBM120LT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 20V 1A POWERMITE

DIODE SCHOTTKY 20V 1A POWERMITE

Buy Now Datasheet
Single Diodes - 488-NRVBM120LT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount Powermite

Diode Schottky 20V 1A Surface Mount Powermite

Buy Now Datasheet
Single Diodes - 488-NRVBM120LT1GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 20V 1A POWERMITE

DIODE SCHOTTKY 20V 1A POWERMITE

Buy Now Datasheet
Single Diodes - NRVBM120LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVBM120LT1G
Single Diodes NRVBM120LT1G
DIODE SCHOTTKY 20V 1A POWERMITE

DIODE SCHOTTKY 20V 1A POWERMITE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVBM120LT1G
Schottky Diodes & Rectifiers NRVBM120LT1G
Schottky Diodes & Rectifiers SURFACE MOUNT PWRMITE

Schottky Diodes & Rectifiers SURFACE MOUNT PWRMITE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBM120LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBM120LT1G
Discrete Semiconductor Products - Diodes - Rectifiers NRVBM120LT1G
DIODE SCHOTTKY 20V 1A POWERMITE

DIODE SCHOTTKY 20V 1A POWERMITE

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number NRVBM120LT1G 280-NRVBM120LT1G 1325596-NRVBM120LT1G 488-NRVBM120LT1GDKR-ND NRVBM120LT1G NRVBM120LT1G NRVBM120LT1G
Product Name Schottky SMD 1.0 A 20 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package POWERMITE Tape and Reel DO-216AA DO-216AA
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data