Rochester Electronics Diodes, Rectifiers - Single - IDH05S120 IDH05S120

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874292-IDH05S120 Features: Diode Through Hole PG-TO220-2-2 Package: Bulk Package: TO-220-2 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: PG-TO220-2-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874292-IDH05S120 Features: Diode Through Hole PG-TO220-2-2 Package: Bulk Package: TO-220-2 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: PG-TO220-2-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - IDH05S120 - 874292-IDH05S120 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDH05S120
874292-IDH05S120
Diodes, Rectifiers - Single - IDH05S120 874292-IDH05S120
Manufacturer: Infineon Technologies Win Source Part Number: 874292-IDH05S120 Features: Diode Through Hole PG-TO220-2-2 Package: Bulk Package: TO-220-2 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: PG-TO220-2-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Infineon Technologies
Win Source Part Number: 874292-IDH05S120
Features: Diode Through Hole PG-TO220-2-2
Package: Bulk
Package: TO-220-2
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: PG-TO220-2-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 874292-IDH05S120
Product Name Diodes, Rectifiers - Single - IDH05S120
Package PG-TO220-2-2
Unlock Full Specs
to access all available technical data

Similar Products

Dual Schottky barrier diode - 1PS70SB16-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers
Schottky SMD 15 V 1 A Diode and Rectifier - 280-10BQ015TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Tape and Reel
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG805C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8000 volts
View Details