1.0 A, 23 V, Low VF Schottky Diode
Diode Schottky 23V 1A (DC) Surface Mount SOT-563
Schottky Diodes & Rectifiers 23V 200mW Single
DIODE SCHOTTKY 23V 1A SOT563
SCHOTTKY RECTIFIER, 1A, 23V SOT-563, FULL REEL; Repetitive Peak Reverse Voltage:23V; Average Forward Current:1A; Diode Configuration:Single
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | NSR0320XV6T5G | NSR0320XV6T5GOS-ND | NSR0320XV6T5G | NSR0320XV6T5G | 42K2369 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 1A, 23V Sot-563, Full Reel; Repetitive Peak Reverse Voltage Onsemi | |
| Life Cycle Stage | Obsolete | Removed | |||
| Package | SOT-563, 6 LEAD | SOT-563 | SOT-563 | ||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | 125 C (257 F) |