onsemi Diode Arrays MBR10H100CTG

Description
Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBR10H100CTG-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR10H100CTG-ND
Diode Arrays MBR10H100CTG-ND
Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-3

Buy Now Datasheet
 - MBR10H100CTG - Rochester Electronics
Newburyport, MA, United States
100 V, 10 A H-Series Schottky Rectifier

100 V, 10 A H-Series Schottky Rectifier

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR10H100CTG - 1072398-MBR10H100CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR10H100CTG
1072398-MBR10H100CTG
Diodes, Rectifiers - Arrays - MBR10H100CTG 1072398-MBR10H100CTG
Manufacturer: ON Semiconductor Win Source Part Number: 1072398-MBR10H100CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 730mV @ 5A Current - Reverse Leakage @ Vr: 3.5μA @ 100V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1072398-MBR10H100CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 730mV @ 5A
Current - Reverse Leakage @ Vr: 3.5μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Schottky 100 V 10 A TO-220 Diode and Rectifier
286-MBR10H100CTG
Schottky 100 V 10 A TO-220 Diode and Rectifier 286-MBR10H100CTG
100 V, 10 A H-Series Schottky Rectifier, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR10H100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 10 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 10 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10H100CTG can be used for catalog matching and distributor lookup.

100 V, 10 A H-Series Schottky Rectifier, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR10H100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 10 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 10 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10H100CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR10H100CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR10H100CTG
Discrete Semiconductor Products - Diodes - Rectifiers MBR10H100CTG
DIODE ARR SCHOTT 100V 5A TO220

DIODE ARR SCHOTT 100V 5A TO220

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number MBR10H100CTG-ND MBR10H100CTG 1072398-MBR10H100CTG 286-MBR10H100CTG MBR10H100CTG
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MBR10H100CTG Schottky 100 V 10 A TO-220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F)
Package TO-220; TO-220-3 TO-220; TO-220 3 LEAD STANDARD TO-220; TO-220AB Rail/Tube TO-220
Life Cycle Stage Obsolete Obsolete(EOL) Removed
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data