onsemi Schottky Diodes & Rectifiers MBRB20H100CTT4G

Description
Schottky Barrier Rectifier, H-Series, 100 V, 20 A
Request a Quote Datasheet
Description
Schottky Barrier Rectifier, H-Series, 100 V, 20 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MBRB20H100CTT4G - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, H-Series, 100 V, 20 A

Schottky Barrier Rectifier, H-Series, 100 V, 20 A

Supplier's Site Datasheet
 - MBRB20H100CTT4G - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, H-Series, 100 V, 20 A

Schottky Barrier Rectifier, H-Series, 100 V, 20 A

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7815727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815727
Schottky Diodes & Rectifiers 7815727
onsemi MBRB20H100CTT4G Diode

onsemi MBRB20H100CTT4G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7815727P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815727P
Schottky Diodes & Rectifiers 7815727P
onsemi MBRB20H100CTT4G Diode

onsemi MBRB20H100CTT4G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1630936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1630936
Schottky Diodes & Rectifiers 1630936
onsemi MBRB20H100CTT4G Diode

onsemi MBRB20H100CTT4G Diode

Supplier's Site
Diode Arrays - MBRB20H100CTT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - MBRB20H100CTT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - MBRB20H100CTT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBRB20H100CTT4G - 022412-MBRB20H100CTT4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB20H100CTT4G
022412-MBRB20H100CTT4G
Diodes, Rectifiers - Arrays - MBRB20H100CTT4G 022412-MBRB20H100CTT4G
Manufacturer: ON Semiconductor Win Source Part Number: 022412-MBRB20H100CTT 4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 770mV @ 10A Current - Reverse Leakage @ Vr: 4.5μA @ 100V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 022412-MBRB20H100CTT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 770mV @ 10A
Current - Reverse Leakage @ Vr: 4.5μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Schottky 100V 20A Diode and Rectifier
286-MBRB20H100CTT4G
Schottky 100V 20A Diode and Rectifier 286-MBRB20H100CTT4G
Schottky Rectifier 100V 20A D2PAK Common Cathode Product overview: MBRB20H100CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB20H100CTT4G can be used for catalog matching and distributor lookup.

Schottky Rectifier 100V 20A D2PAK Common Cathode Product overview: MBRB20H100CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB20H100CTT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB20H100CTT4G
Schottky Diodes & Rectifiers MBRB20H100CTT4G
Schottky Diodes & Rectifiers SBN BE 100V H D2PAK

Schottky Diodes & Rectifiers SBN BE 100V H D2PAK

Buy Now Datasheet
Diode Arrays MBRB20H100CTT4G
DIODE ARRAY SCHOTTKY 100V D2PAK

DIODE ARRAY SCHOTTKY 100V D2PAK

Supplier's Site Datasheet
Schottky Rectifier, Cmn Cthd, 10A, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 27M2470 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Cmn Cthd, 10A, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi
27M2470
Schottky Rectifier, Cmn Cthd, 10A, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi 27M2470
SCHOTTKY RECTIFIER, CMN CTHD, 10A, D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, CMN CTHD, 10A, D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, Common Cathode, 10A, D2Pak; Repetitive Peak Reverse Voltage Onsemi - 09R9418 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 10A, D2Pak; Repetitive Peak Reverse Voltage Onsemi
09R9418
Schottky Rectifier, Common Cathode, 10A, D2Pak; Repetitive Peak Reverse Voltage Onsemi 09R9418
SCHOTTKY RECTIFIER, COMMON CATHODE, 10A, D2PAK; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:880mVRoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 10A, D2PAK; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:880mVRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB20H100CTT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB20H100CTT4G
Discrete Semiconductor Products - Diodes - Rectifiers MBRB20H100CTT4G
DIODE ARR SCHOTT 100V 10A D2PAK

DIODE ARR SCHOTT 100V 10A D2PAK

Supplier's Site

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers Schottky Diodes Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number MBRB20H100CTT4G 7815727 7815727P MBRB20H100CTT4GOSTR-ND 022412-MBRB20H100CTT4G 286-MBRB20H100CTT4G MBRB20H100CTT4G MBRB20H100CTT4G 27M2470 09R9418 MBRB20H100CTT4G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Arrays Diodes, Rectifiers - Arrays - MBRB20H100CTT4G Schottky 100V 20A Diode and Rectifier Schottky Diodes & Rectifiers Diode Arrays Schottky Rectifier, Cmn Cthd, 10A, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi Schottky Rectifier, Common Cathode, 10A, D2Pak; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Package D2PAK; D2PAK 2 LEAD D2PAK; D2pak (to-263) TO-263 TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK-3 Tape and Reel D2PAK; D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; TO-263 (D2PAK) D2PAK; TO-263 (D2PAK) D2PAK
Life Cycle Stage Active Active Active
Rectifier Configuration / Technology Schottky Schottky Schottky
RoHS Compliant RoHS RoHS RoHS RoHS
Arrangement Common Catode Common Catode Common Catode
Unlock Full Specs
to access all available technical data