onsemi Schottky Diodes & Rectifiers MBRF20L60CTG

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 60V V(RRM), Silicon, TO-220AB
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 60V V(RRM), Silicon, TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MBRF20L60CTG - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 60V V(RRM), Silicon, TO-220AB

Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 60V V(RRM), Silicon, TO-220AB

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7815792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815792
Schottky Diodes & Rectifiers 7815792
onsemi MBRF20L60CTG Diode

onsemi MBRF20L60CTG Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1784772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1784772
Schottky Diodes & Rectifiers 1784772
onsemi MBRF20L60CTG Diode

onsemi MBRF20L60CTG Diode

Supplier's Site
Singapore, Singapore
Schottky 60 V 20 A TO-220 Diode and Rectifier
286-MBRF20L60CTG
Schottky 60 V 20 A TO-220 Diode and Rectifier 286-MBRF20L60CTG
Schottky Barrier Rectifier, 60 V, 20 A, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MBRF20L60CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 20 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 20 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF20L60CTG can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, 60 V, 20 A, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MBRF20L60CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 20 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 20 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF20L60CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBRF20L60CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBRF20L60CTGOS-ND
Diode Arrays MBRF20L60CTGOS-ND
Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBRF20L60CTG - 074323-MBRF20L60CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRF20L60CTG
074323-MBRF20L60CTG
Diodes, Rectifiers - Arrays - MBRF20L60CTG 074323-MBRF20L60CTG
Manufacturer: ON Semiconductor Win Source Part Number: 074323-MBRF20L60CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A Current - Reverse Leakage @ Vr: 380μA @ 60V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FP Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 074323-MBRF20L60CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A
Current - Reverse Leakage @ Vr: 380μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Schottky Rect, 60V, 20A, To-220Fp; Repetitive Reverse Voltage Vrrm Max Onsemi - 13AC3621 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 60V, 20A, To-220Fp; Repetitive Reverse Voltage Vrrm Max Onsemi
13AC3621
Schottky Rect, 60V, 20A, To-220Fp; Repetitive Reverse Voltage Vrrm Max Onsemi 13AC3621
SCHOTTKY RECT, 60V, 20A, TO-220FP; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220FP; No. of Pins:3Pins; Forward Voltage VF Max:730mV; Forward RoHS Compliant: Yes

SCHOTTKY RECT, 60V, 20A, TO-220FP; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220FP; No. of Pins:3Pins; Forward Voltage VF Max:730mV; Forward RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Arrays - MBRF20L60CTG - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBRF20L60CTG
Diode Arrays MBRF20L60CTG
DIODE ARRAY SCHOTTKY 60V TO220FP

DIODE ARRAY SCHOTTKY 60V TO220FP

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRF20L60CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRF20L60CTG
Discrete Semiconductor Products - Diodes - Rectifiers MBRF20L60CTG
DIODE ARR SCHOTT 60V 10A TO220FP

DIODE ARR SCHOTT 60V 10A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRF20L60CTG
Schottky Diodes & Rectifiers MBRF20L60CTG
Schottky Diodes & Rectifiers 20A 60V FP SCHOTTKY

Schottky Diodes & Rectifiers 20A 60V FP SCHOTTKY

Buy Now Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Diode Arrays Diode Arrays Schottky Diodes Diode Arrays Rectifiers Schottky Diodes
Product Number MBRF20L60CTG 7815792 286-MBRF20L60CTG MBRF20L60CTGOS-ND 074323-MBRF20L60CTG 13AC3621 MBRF20L60CTG MBRF20L60CTG MBRF20L60CTG
Product Name Schottky Diodes & Rectifiers Schottky 60 V 20 A TO-220 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - MBRF20L60CTG Schottky Rect, 60V, 20A, To-220Fp; Repetitive Reverse Voltage Vrrm Max Onsemi Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package TO-220; TO-220F TO-220; To-220fp Rail/Tube TO-220; TO-220-3 Full Pack TO-220; TO-220FP TO-220FP TO-220; TO-220-3 Full Pack TO-220 TO-220-3 FP
Life Cycle Stage Active Active Active
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS RoHS RoHS
IO 10 amps
Unlock Full Specs
to access all available technical data