Rochester Electronics Datasheets for Shift Registers
Shift registers are sequential logic circuits that are used to store and move data. They accept binary inputs from one serial or parallel source and then shift the data through a chain of flip-flops, one bit at time.
Shift Registers: Learn more
| Product Name | Notes |
|---|---|
| 16-bit transceiver/register with dual enable; 3-state | |
| 2504 - Successive Approximation Register | |
| 25S10 - SHIFT REGISTER, 4-BIT, WITH 3-STATE OUTPUTS | |
| 3.3V CMOS 16-Bit Register (3-State) | |
| 4015A - Shift Register, Dual 4-Stage - Dual marked (M38510/05703BEA) | |
| 4015A - Shift Register, Dual 4-Stage - Dual marked (M38510/05703BFA) | |
| 4031A - Shift Register, 64-Stage Static - Dual marked (M38510/05705BEA) | |
| 54164 - Shift Register, 8-Bit Parallel-Out - Dual marked (M38510/00903BDA) | |
| 54165 - Shift Register, 8-Bit Parallel/Serial Input - Dual marked (M38510/00904BFA) | |
| 54194 - 4-Bit BiDirectional Universal Shift Register - Dual marked (M38510/00905BEA) | |
| 54194 - 4-Bit BiDirectional Universal Shift Register | |
| 54198 - 8-Bit Shift Register | |
| 5495A - Shift Register, 4-Bit - Dual marked (M38510/00901BCA) | |
| 5495A - Shift Register, 4-Bit - Dual marked (M38510/00901BDA) | |
| 5495A - Shift Register, 4-Bit | |
| 5496 - Shift Register, 5-Bit - Dual marked (M38510/00902BEA) | |
| 5496 - Shift Register, 5-Bit - Dual marked (M38510/00902BFA) | |
| 5496 - Shift Register, 5-Bit, TTL | |
| 54C165 - Parallel-Load 8-Bit Shift Register | |
| 54C905 - 12-Bit Successive Approximation Register | |
| 54F164 - SHIFT REGISTER, 8-Bit SERIAL-IN, PARALLEL-OUT - Dual marked (5962-8607101CA) | |
| 54F821 - Shift Register, 10-Bit, Noninverting - Dual marked (5962-89438013A) | |
| 54L164 - 8-Bit parallel Serial Shift Register | |
| 54L165 - 8-Bit Parallel In/Serial Out Shift Registers | |
| 54L91 - 8-Bit Shift Registers | |
| 54L95 - Register, 4-Bit - Dual marked (M38510/02801BCA) | |
| 54L95 - Register, 4-Bit - Dual marked (M38510/02801BDA) | |
| 54L95 - Register, 4-Bit - Dual marked (M38510/02801SCA) | |
| 54L96 - Parallel In Parallel Out, TTL/H/L Series, 5-Bit, Right Direction, True Output, TTL | |
| 54L98 - 4-Bit Data Selectors/Storage Registers | |
| 54LS295 - SHIFT REGISTER, 4-Bit BIDIRECTIONAL, WITH 3-STATE OUTPUTS - Dual marked (M38510/30606BCA) | |
| 54LS395 - SHIFT REGISTER, 4-Bit UNIVERSAL, WITH 3-STATE OUTPUTS - Dual marked (M38510/30607BEA) | |
| 54LS95 - SHIFT REGISTER, 4-Bit PARALLEL ACCESS - Dual marked (M38510/30603BCA) | |
| 54LS95 - Shift Register | |
| 54LS96 - SHIFT REGISTER, 5-BIT | |
| 74178 - Parallel In Parallel Out | |
| 74ACT164 8-bit serial-in, Parallel-out Shift register | |
| 74AS870 - Dual 16-By-4 Register Files | |
| 74FCT163374 - 3.3V CMOS 16-Bit Register (3-State) | |
| 74HC166 8-bit Parallel or serial-in/serial-out Shift register | |
| 74HC194 4-bit bidirectional Parallel or serial-in/Parallel-o ut Shift register | |
| 74HC597 8-bit Parallel or serial-in/Parallel-o ut Shift register with Parallel Input storage register | |
| 74HC670 4x4 Register File | |
| 8-bit parallel-in/serial out shift register | |
| 8-Bit Parallel-Load Shift Registers | |
| 8-bit shift register with output register | |
| AM25L04 - 12-Bit Successive Approximation Registers | |
| AM25LS22 - Parallel In Parallel Out, LS Series, 8-Bit, Right Direction, True Output | |
| AM25LS2519 - Quad Register with Independent Outputs | |
| AM29520 - Multilevel Pipeline Register | |
| AM29818A - Pipeline Register | |
| AM29821A - High Performance Bus Interface Register | |
| AM29825A - High Performance Bus Interface Register | |
| Fast CMOS 16-Bit Register (3-State) | |
| FAST CMOS 18-BIT REGISTER | |
| Fast CMOS Octal D Register (3-State) | |
| Parallel In Parallel Out, AC Series, 8-Bit, Bidirectional, True Output, CDIP20 | |
| Parallel In Parallel Out, AC Series, 8-Bit, Bidirectional, True Output, CMOS, PDSO20 | |
| Parallel In Parallel Out, ACT Series, 8-Bit, Bidirectional, True Output, CMOS, PDIP20 | |
| Parallel In Parallel Out, F/FAST Series, 4-Bit, Bidirectional, True Output, TTL, PDIP16 | |
| Parallel In Parallel Out, F/FAST Series, 4-Bit, Bidirectional, True Output, TTL, PDSO16 | |
| Parallel In Parallel Out, F/FAST Series, 8-Bit, Bidirectional, True Output, TTL, PDIP20 | |
| Parallel In Parallel Out, F/FAST Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20 | |
| Parallel In Parallel Out, HC/UH Series, 4-Bit, Bidirectional, True Output, CMOS, PDIP16 | |
| Parallel In Parallel Out | |
| Parallel In Serial Out, ALS Series, 8-Bit, Right Direction, Complementary Output, TTL, CDIP16 | |
| Parallel In Serial Out, F/FAST Series, 16-Bit, Right Direction, True Output, TTL, CQCC28 | |
| Parallel In Serial Out, F/FAST Series, 16-Bit, Right Direction, True Output, TTL, PDIP24 | |
| Parallel In Serial Out, F/FAST Series, 16-Bit, Right Direction, True Output, TTL, PDSO24 | |
| Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDIP16 | |
| Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDSO16 | |
| Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDIP16 | |
| Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16 | |
| Registered Bus Traneiver, FCT Series, 1-Func, 18-Bit, True Output PDSO56 | |
| Registered Bus Traneiver, FCT Series, 2-Func, 8-Bit, True Output PDSO56 | |
| Registered Bus Transceiver, ALVC/VCX/A Series, 1-Func, 18-Bit, True Output, CMOS, TSSOP56 | |
| Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO14 | |
| Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16 | |
| Serial In Parallel Out, AHCT/VHCT/VT Series, 8-Bit, Right Direction, True Output, CMOS, PDSO14 | |
| Serial In Parallel Out, F/FAST Series, 16-Bit, Right Direction, True Output, TTL, PDIP24 | |
| Serial In Parallel Out, F/FAST Series, 16-Bit, Right Direction, True Output, TTL, PDSO24 | |
| Serial In Parallel Out, F/FAST Series, 8-Bit, Right Direction, True Output, TTL, PDIP14 | |
| Serial In Parallel Out, F/FAST Series, 8-Bit, Right Direction, True Output, TTL, PDSO14 | |
| Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDIP16 | |
| Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16 | |
| Serial In Parallel Out, HCT Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16 | |
| Serial In Parallel Out, LS Series, 8-Bit, Right Direction, True Output, TTL, CQCC20 | |
| Shift Register, 4-Bit, TTL, CDIP16 | |
| Shift Register, 8-Bit, TTL, PDIP16 | |
| Shift Register | |
| SN54HC595 8-Bit Shift Registers With 3-State Output Registers | |
| SN54LS595 8-Bit Shift Registers With Output Latches |
| Next >> |