80 V, 20 A L-Series Dual Schottky Rectifier
80 V, 20 A L-Series Dual Schottky Rectifier, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MBRF20L80CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 80 V, 20 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF20L80CTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 074324-MBRF20L80CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 670mV @ 10A
Current - Reverse Leakage @ Vr: 500μA @ 80V
Operating Temperature - Junction: -20°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-220-3 Full Pack
DIODE ARR SCHOTT 80V 10A TO220FP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | MBRF20L80CTG | 286-MBRF20L80CTG | 074324-MBRF20L80CTG | MBRF20L80CTG-ND | MBRF20L80CTG |
| Product Name | Dual Schottky 80 V 20 A Diode and Rectifier | Diodes, Rectifiers - Arrays - MBRF20L80CTG | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220 3 LEAD FULLPAK | Rail/Tube | TO-220; TO-220FP | TO-220; TO-220-3 Full Pack | TO-220 |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 10 amps | ||||
| Tj | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) |