2 A, 100 V Surface Mount Schottky Barrier Rectifiers
Diode Schottky 100V 2A Surface Mount SOD-123FL
SCHOTTKY RECTIFIER, 100V, 2A, SOD-123FL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single
DIODE SCHOTTKY 100V 2A SOD123FL
| Rochester Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | NRVBS210FA | 488-NRVBS210FATR-ND | 91AH8387 | NRVBS210FA |
| Product Name | Single Diodes | Schottky Rectifier, 100V, 2A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | SOD-123; SOD-123 FL | SOD-123; SOD-123FL | ||
| Life Cycle Stage | Obsolete | Last Shipments | ||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -55 to 150 C (-67 to 302 F) |