onsemi Schottky 100V TO220 Diode and Rectifier MBR20S100CTTU

Description
DIODE ARRAY SCHOTTKY 100V TO220 Product overview: MBR20S100CTTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20S100CTTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 100V TO220 Product overview: MBR20S100CTTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20S100CTTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 100V TO220 Diode and Rectifier
286-MBR20S100CTTU
Schottky 100V TO220 Diode and Rectifier 286-MBR20S100CTTU
DIODE ARRAY SCHOTTKY 100V TO220 Product overview: MBR20S100CTTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20S100CTTU can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 100V TO220 Product overview: MBR20S100CTTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20S100CTTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MBR20S100CTTU - Rochester Electronics
Newburyport, MA, United States
Rectifier Array Schottky 100V 20A TO-220-3

Rectifier Array Schottky 100V 20A TO-220-3

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR20S100CTTU - 787515-MBR20S100CTTU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR20S100CTTU
787515-MBR20S100CTTU
Diodes, Rectifiers - Arrays - MBR20S100CTTU 787515-MBR20S100CTTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 787515-MBR20S100CTTU Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 100μA @ 100V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Part Status: Obsolete(EOL) Family Name: MBR20S100CT Categories: Discrete Semiconductor Products Manufacturer Package: TO-220-3 Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): MBR20100CTK; SR2090 C0; MBR20100CT-Y C0; MBR2090CT-Y C0; Introduction Date: July 05, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 787515-MBR20S100CTTU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Part Status: Obsolete(EOL)
Family Name: MBR20S100CT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-3
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): MBR20100CTK; SR2090 C0; MBR20100CT-Y C0; MBR2090CT-Y C0;
Introduction Date: July 05, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - MBR20S100CTTU-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR20S100CTTU-ND
Diode Arrays MBR20S100CTTU-ND
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR20S100CTTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR20S100CTTU
Discrete Semiconductor Products - Diodes - Rectifiers MBR20S100CTTU
DIODE ARR SCHOT 100V 20A TO220-3

DIODE ARR SCHOT 100V 20A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers
Product Number 286-MBR20S100CTTU MBR20S100CTTU 787515-MBR20S100CTTU MBR20S100CTTU-ND MBR20S100CTTU
Product Name Schottky 100V TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - MBR20S100CTTU Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-220
IO 20 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky Schottky; Schottky
Diode Applications Rectifier
Unlock Full Specs
to access all available technical data