onsemi Schottky 30V 200mW SOT-23 Diode and Rectifier MMBD301LT1G

Description
Schottky RF Diode 30V 200mW SOT-23 Product overview: MMBD301LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200mW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD301LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky RF Diode 30V 200mW SOT-23 Product overview: MMBD301LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200mW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD301LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 30V 200mW SOT-23 Diode and Rectifier
284-MMBD301LT1G
Schottky 30V 200mW SOT-23 Diode and Rectifier 284-MMBD301LT1G
Schottky RF Diode 30V 200mW SOT-23 Product overview: MMBD301LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200mW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD301LT1G can be used for catalog matching and distributor lookup.

Schottky RF Diode 30V 200mW SOT-23 Product overview: MMBD301LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200mW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD301LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - MMBD301LT1G - 023662-MMBD301LT1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MMBD301LT1G
023662-MMBD301LT1G
RF Diodes - MMBD301LT1G 023662-MMBD301LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023662-MMBD301LT1G Packaging: Reel - TR Diode Type: Schottky - Single Capacitance @ Vr, F: 1.5pF @ 15V, 1MHz Voltage - Peak Reverse (Max): 30V Power Dissipation (Max): 200mW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOT-23-3 (TO-236) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in RF Communications, Sensing & Instrumentation, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 023662-MMBD301LT1G
Packaging: Reel - TR
Diode Type: Schottky - Single
Capacitance @ Vr, F: 1.5pF @ 15V, 1MHz
Voltage - Peak Reverse (Max): 30V
Power Dissipation (Max): 200mW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Application Field: Used in RF Communications, Sensing & Instrumentation, Industrial

Buy Now Datasheet
RF Diodes - MMBD301LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 30V 200mW SOT-23-3 (TO-236)

RF Diode Schottky - Single 30V 200mW SOT-23-3 (TO-236)

Buy Now Datasheet
RF Diodes - MMBD301LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 30V 200mW SOT-23-3 (TO-236)

RF Diode Schottky - Single 30V 200mW SOT-23-3 (TO-236)

Buy Now Datasheet
RF Diodes - MMBD301LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 30V 200mW SOT-23-3 (TO-236)

RF Diode Schottky - Single 30V 200mW SOT-23-3 (TO-236)

Buy Now Datasheet
 - MMBD301LT1G - Rochester Electronics
Newburyport, MA, United States
200 mA, 30 V, Schottky Diode UHF

200 mA, 30 V, Schottky Diode UHF

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MMBD301LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MMBD301LT1G
Discrete Semiconductor Products - Diodes - RF Diodes MMBD301LT1G
DIODE SCHOTTKY 30V 200MW SOT23-3

DIODE SCHOTTKY 30V 200MW SOT23-3

Supplier's Site
DIODE, SCHOTTKY; 100MA IF; 30 V (MIN.) @ 25C; 200 MW @ 25C; SOT-23 - 70099521 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, SCHOTTKY; 100MA IF; 30 V (MIN.) @ 25C; 200 MW @ 25C; SOT-23
70099521
DIODE, SCHOTTKY; 100MA IF; 30 V (MIN.) @ 25C; 200 MW @ 25C; SOT-23 70099521
DIODE, SCHOTTKY; 100MA IF; 30 V (MIN.) @ 25C; 200 MW @ 25C; SOT-23

DIODE, SCHOTTKY; 100MA IF; 30 V (MIN.) @ 25C; 200 MW @ 25C; SOT-23

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MMBD301LT1G
Schottky Diodes & Rectifiers MMBD301LT1G
Schottky Diodes & Rectifiers 30V 200mW Single

Schottky Diodes & Rectifiers 30V 200mW Single

Buy Now Datasheet
Schottky Rectifier, 10Ma 30V Sot-23; Diode Configuration Onsemi - 88H4772 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 10Ma 30V Sot-23; Diode Configuration Onsemi
88H4772
Schottky Rectifier, 10Ma 30V Sot-23; Diode Configuration Onsemi 88H4772
SCHOTTKY RECTIFIER, 10mA 30V SOT-23; Diode Configuration:Single ; Reverse Voltage:30V; Forward Current:200mA; Forward Voltage:450mV; Diode Capacitance:0.9pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 10mA 30V SOT-23; Diode Configuration:Single; Reverse Voltage:30V; Forward Current:200mA; Forward Voltage:450mV; Diode Capacitance:0.9pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Rf, 1.5Pf, 30V, Sot-23; Diode Configuration Onsemi - 81Y6800 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rf, 1.5Pf, 30V, Sot-23; Diode Configuration Onsemi
81Y6800
Diode, Rf, 1.5Pf, 30V, Sot-23; Diode Configuration Onsemi 81Y6800
DIODE, RF, 1.5PF, 30V, SOT-23; Diode Configuration:Single ; Reverse Voltage Vr:30V; Forward Current If Max:200mA; Forward Voltage VF Max:450mV; Capacitance Ct:0.9pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:MMBD3 RoHS Compliant: Yes

DIODE, RF, 1.5PF, 30V, SOT-23; Diode Configuration:Single; Reverse Voltage Vr:30V; Forward Current If Max:200mA; Forward Voltage VF Max:450mV; Capacitance Ct:0.9pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:MMBD3 RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 200Ma, 30V, To-236-3, Full Reel; Diode Configuration Onsemi - 85W2813 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 200Ma, 30V, To-236-3, Full Reel; Diode Configuration Onsemi
85W2813
Diode, Schottky, 200Ma, 30V, To-236-3, Full Reel; Diode Configuration Onsemi 85W2813
DIODE, SCHOTTKY, 200mA, 30V, TO-236-3, FULL REEL; Diode Configuration:Single ; Reverse Voltage:30V; Forward Current:200mA; Forward Voltage:600mV; Diode Capacitance:0.9pF; Diode Case Style:SOT-23; No. of Pins:3 Pin RoHS Compliant: Yes

DIODE, SCHOTTKY, 200mA, 30V, TO-236-3, FULL REEL; Diode Configuration:Single; Reverse Voltage:30V; Forward Current:200mA; Forward Voltage:600mV; Diode Capacitance:0.9pF; Diode Case Style:SOT-23; No. of Pins:3 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
RF Diodes MMBD301LT1G
DIODE SCHOTTKY 30V 200MW SOT23-3

DIODE SCHOTTKY 30V 200MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers RF Diodes RF Diodes Schottky Diodes RF Diodes Schottky Diodes Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes
Product Number 284-MMBD301LT1G 023662-MMBD301LT1G MMBD301LT1GOSTR-ND MMBD301LT1G MMBD301LT1G 70099521 MMBD301LT1G 88H4772 81Y6800 85W2813 MMBD301LT1G
Product Name Schottky 30V 200mW SOT-23 Diode and Rectifier RF Diodes - MMBD301LT1G RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes DIODE, SCHOTTKY; 100MA IF; 30 V (MIN.) @ 25C; 200 MW @ 25C; SOT-23 Schottky Diodes & Rectifiers Schottky Rectifier, 10Ma 30V Sot-23; Diode Configuration Onsemi Diode, Rf, 1.5Pf, 30V, Sot-23; Diode Configuration Onsemi Diode, Schottky, 200Ma, 30V, To-236-3, Full Reel; Diode Configuration Onsemi RF Diodes
Package SOT-23 SOT23; SOT-23-3 (TO-236) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23 SOT-23 SOT23; SOT-23 SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Configuration Single Single
Diode Type Schottky; Schottky - Single Schottky
Unlock Full Specs
to access all available technical data