Manufacturer: ON Semiconductor
Win Source Part Number: 044285-MBR735
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 7.5A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 15A
Current - Reverse Leakage @ Vr: 100μA @ 35V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Diode Schottky 35V 7.5A Through Hole TO-220-2
Rectifier Diode, Schottky, 7.5A, 35V, TO-220AC
Rectifier Diode, Schottky, 7.5A, 35V, TO-220AC
| Win Source Electronics | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 044285-MBR735 | MBR735OS-ND | MBR735 |
| Product Name | Diodes, Rectifiers - Single - MBR735 | Single Diodes | |
| Life Cycle Stage | Active | Obsolete |