Rochester Electronics Datasheets for Isolation Amplifiers

Isolation amplifiers electrically isolate input and output signals, often by inductive couplings. Isolation amplifiers, or iso-amps as they are sometimes called, may be used to protect components from potentially dangerous voltages or to amplify low-level analog signals in applications with multiple channels.
Isolation Amplifiers: Learn more

Product Name Notes
Isolation Amplifier, 1 Func, 0.95MHz Band Width, PDIP8
Isolation Amplifier, 1 Func, 1414.214V Isolation-Min, 15MHz Band Width, MDIP32
Isolation Amplifier, 1 Func, 1500V Isolation-Min, 0.02MHz Band Width, Hybrid, CDIP16
Isolation Amplifier, 1 Func, 1500V Isolation-Min, 20MHz Band Width, Hybrid, CDIP16
Isolation Amplifier, 1 Func, 1500V Isolation-Min, 50MHz Band Width, BIPolar, PDSO8
Isolation Amplifier, 1 Func, 1500V Isolation-Min, 70MHz Band Width, BIPolar, CDIP16
Isolation Amplifier, 1 Func, 2000V Isolation-Min, 30MHz Band Width, BIPolar, CDIP20
Isolation Amplifier, 1 Func, 3500V Isolation-Min, 60MHz Band Width, BIPolar, CDIP16
Isolation Amplifier, 1 Func, 3500V Isolation-Min, 70MHz Band Width, BIPolar, CDIP16
Isolation Amplifier, 1 Func, 750V Isolation-Min, 0.06MHz Band Width, BIPolar, CDIP18
Isolation Amplifier, 1 Func, 800V Isolation-Min, 0.1MHz Band Width, PDSO8