Infineon Technologies AG Discrete Semiconductor Products - Diodes - Rectifiers - Single IDH05G65C5XKSA2

Description
Win Source Part Number: 1064302-IDH05G65C5XK SA2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: CoolSiC™+ Speed: No Recovery Time > 500mA (Io) Package: Bulk Standard Package: 1 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 5A (DC) Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 5 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 90 µA @ 650 V Capacitance @ Vr, F: 160pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: PG-TO220-2 Alternative Parts (Cross-Reference): STTH20R04FP; STTH20R04D; STPSC606D; VS-HFA15TB60PBF; VS-HFA08TB60PBF; FES16JT-E3/45IDH05G6 5C5; IDH05G65C5XKSA1; SP000925200; Fake Threat In the Open Market: 48 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Infineon Technologies Other Names: 2156-IDH05G65C5XKSA2 -448
Request a Quote Datasheet
Description
Win Source Part Number: 1064302-IDH05G65C5XK SA2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: CoolSiC™+ Speed: No Recovery Time > 500mA (Io) Package: Bulk Standard Package: 1 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 5A (DC) Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 5 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 90 µA @ 650 V Capacitance @ Vr, F: 160pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: PG-TO220-2 Alternative Parts (Cross-Reference): STTH20R04FP; STTH20R04D; STPSC606D; VS-HFA15TB60PBF; VS-HFA08TB60PBF; FES16JT-E3/45IDH05G6 5C5; IDH05G65C5XKSA1; SP000925200; Fake Threat In the Open Market: 48 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Infineon Technologies Other Names: 2156-IDH05G65C5XKSA2 -448
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1064302-IDH05G65C5XKSA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1064302-IDH05G65C5XKSA2
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1064302-IDH05G65C5XKSA2
Win Source Part Number: 1064302-IDH05G65C5XK SA2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: CoolSiC™+ Speed: No Recovery Time > 500mA (Io) Package: Bulk Standard Package: 1 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 5A (DC) Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 5 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 90 µA @ 650 V Capacitance @ Vr, F: 160pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: PG-TO220-2 Alternative Parts (Cross-Reference): STTH20R04FP; STTH20R04D; STPSC606D; VS-HFA15TB60PBF; VS-HFA08TB60PBF; FES16JT-E3/45IDH05G6 5C5; IDH05G65C5XKSA1; SP000925200; Fake Threat In the Open Market: 48 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Infineon Technologies Other Names: 2156-IDH05G65C5XKSA2 -448

Win Source Part Number: 1064302-IDH05G65C5XKSA2
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: CoolSiC™+
Speed: No Recovery Time > 500mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 5A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 5 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 90 µA @ 650 V
Capacitance @ Vr, F: 160pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: PG-TO220-2
Alternative Parts (Cross-Reference): STTH20R04FP; STTH20R04D; STPSC606D; VS-HFA15TB60PBF; VS-HFA08TB60PBF; FES16JT-E3/45IDH05G65C5; IDH05G65C5XKSA1; SP000925200;
Fake Threat In the Open Market: 48 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Infineon Technologies
Other Names: 2156-IDH05G65C5XKSA2-448

Buy Now Datasheet
 - IDH05G65C5XKSA2 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 650V V(RRM), Silicon Carbide, TO-220AC

Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 650V V(RRM), Silicon Carbide, TO-220AC

Supplier's Site Datasheet
650V 5A TO220 Diode and Rectifier - 280-IDH05G65C5XKSA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 5A TO220 Diode and Rectifier
280-IDH05G65C5XKSA2
650V 5A TO220 Diode and Rectifier 280-IDH05G65C5XKSA2
DIODE SIL CARB 650V 5A TO220-2 Product overview: IDH05G65C5XKSA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 5A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDH05G65C5XKSA2 can be used for catalog matching and distributor lookup.

DIODE SIL CARB 650V 5A TO220-2 Product overview: IDH05G65C5XKSA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 5A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDH05G65C5XKSA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - IDH05G65C5XKSA2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
IDH05G65C5XKSA2-ND
Single Diodes IDH05G65C5XKSA2-ND
Diode Silicon Carbide Schottky 650V 5A (DC) Through Hole PG-TO220-2

Diode Silicon Carbide Schottky 650V 5A (DC) Through Hole PG-TO220-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDH05G65C5XKSA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDH05G65C5XKSA2
Discrete Semiconductor Products - Diodes - Rectifiers IDH05G65C5XKSA2
DIODE SIL CARB 650V 5A TO220-2

DIODE SIL CARB 650V 5A TO220-2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
IDH05G65C5XKSA2
Schottky Diodes & Rectifiers IDH05G65C5XKSA2
Schottky Diodes & Rectifiers SIC DIODES

Schottky Diodes & Rectifiers SIC DIODES

Buy Now Datasheet
DIODE SCHOTTKY 650V 5A TO220-2 - 376-IDH05G65C5XKSA2 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 650V 5A TO220-2
376-IDH05G65C5XKSA2
DIODE SCHOTTKY 650V 5A TO220-2 376-IDH05G65C5XKSA2
DIODE SCHOTTKY 650V 5A TO220-2

DIODE SCHOTTKY 650V 5A TO220-2

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Schottky Diodes Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 1064302-IDH05G65C5XKSA2 IDH05G65C5XKSA2 280-IDH05G65C5XKSA2 IDH05G65C5XKSA2-ND IDH05G65C5XKSA2 IDH05G65C5XKSA2 376-IDH05G65C5XKSA2
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 650V 5A TO220 Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers DIODE SCHOTTKY 650V 5A TO220-2
Package TO-220; TO-220-2 PG-TO220-2 Tube TO-220-2 TO-220; TO-220-2
VF 1.7 volts 1.7 volts 1.7 volts
trr 0.0 ns 0.0 ns
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data