Infineon Technologies AG Diodes, Rectifiers - Single - IDH06G65C5XKSA2 IDH06G65C5XKSA2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1044840-IDH06G65C5XK SA2 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 650V Current - Average Rectified (Io): 6A (DC) Voltage - Forward (Vf) (Max) @ If: 1.7V @ 6A Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 110μA @ 650V Capacitance @ Vr, F: 190pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-TO220-2-1 Speed(Frequency): No Recovery Time > 500mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1044840-IDH06G65C5XK SA2 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 650V Current - Average Rectified (Io): 6A (DC) Voltage - Forward (Vf) (Max) @ If: 1.7V @ 6A Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 110μA @ 650V Capacitance @ Vr, F: 190pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-TO220-2-1 Speed(Frequency): No Recovery Time > 500mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - IDH06G65C5XKSA2 - 1044840-IDH06G65C5XKSA2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDH06G65C5XKSA2
1044840-IDH06G65C5XKSA2
Diodes, Rectifiers - Single - IDH06G65C5XKSA2 1044840-IDH06G65C5XKSA2
Manufacturer: Infineon Technologies Win Source Part Number: 1044840-IDH06G65C5XK SA2 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 650V Current - Average Rectified (Io): 6A (DC) Voltage - Forward (Vf) (Max) @ If: 1.7V @ 6A Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 110μA @ 650V Capacitance @ Vr, F: 190pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-TO220-2-1 Speed(Frequency): No Recovery Time > 500mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1044840-IDH06G65C5XKSA2
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650V
Current - Average Rectified (Io): 6A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 6A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 110μA @ 650V
Capacitance @ Vr, F: 190pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PG-TO220-2-1
Speed(Frequency): No Recovery Time > 500mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 448-IDH06G65C5XKSA2-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 650V 6A (DC) Through Hole PG-TO220-2-1

Diode Silicon Carbide Schottky 650V 6A (DC) Through Hole PG-TO220-2-1

Buy Now Datasheet
 - IDH06G65C5XKSA2 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 6A, 650V V(RRM), Silicon Carbide, TO-220AC

Rectifier Diode, Schottky, 1 Phase, 1 Element, 6A, 650V V(RRM), Silicon Carbide, TO-220AC

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2186299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2186299
Schottky Diodes & Rectifiers 2186299
Infineon IDH06G65C5XKSA2

Infineon IDH06G65C5XKSA2

Supplier's Site
Schottky Diodes & Rectifiers - 2186300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2186300
Schottky Diodes & Rectifiers 2186300
Infineon IDH06G65C5XKSA2

Infineon IDH06G65C5XKSA2

Supplier's Site
Schottky Diodes & Rectifiers - 2186300P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2186300P
Schottky Diodes & Rectifiers 2186300P
Infineon IDH06G65C5XKSA2

Infineon IDH06G65C5XKSA2

Supplier's Site
650V 6A TO220 Diode and Rectifier - 280-IDH06G65C5XKSA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 6A TO220 Diode and Rectifier
280-IDH06G65C5XKSA2
650V 6A TO220 Diode and Rectifier 280-IDH06G65C5XKSA2
DIODE SIL CARB 650V 6A TO220-2-1 Product overview: IDH06G65C5XKSA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 6A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDH06G65C5XKSA2 can be used for catalog matching and distributor lookup.

DIODE SIL CARB 650V 6A TO220-2-1 Product overview: IDH06G65C5XKSA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 6A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDH06G65C5XKSA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - IDH06G65C5XKSA2 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
IDH06G65C5XKSA2
Single Diodes IDH06G65C5XKSA2
DIODE SIL CARB 650V 6A TO220-2-1

DIODE SIL CARB 650V 6A TO220-2-1

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
IDH06G65C5XKSA2
Schottky Diodes & Rectifiers IDH06G65C5XKSA2
Schottky Diodes & Rectifiers SIC DIODES

Schottky Diodes & Rectifiers SIC DIODES

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDH06G65C5XKSA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDH06G65C5XKSA2
Discrete Semiconductor Products - Diodes - Rectifiers IDH06G65C5XKSA2
DIODE SIL CARB 650V 6A TO220-2-1

DIODE SIL CARB 650V 6A TO220-2-1

Supplier's Site
Sic Schottky Diode, 650V, 6A, To-220; Product Range Infineon - 39AH8859 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 650V, 6A, To-220; Product Range Infineon
39AH8859
Sic Schottky Diode, 650V, 6A, To-220; Product Range Infineon 39AH8859
SIC SCHOTTKY DIODE, 650V, 6A, TO-220; Product Range:thinQ Series; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:6A; Total Capacitive Charge Qc:10nC; Diode Case Style:TO-220; No. RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 650V, 6A, TO-220; Product Range:thinQ Series; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:6A; Total Capacitive Charge Qc:10nC; Diode Case Style:TO-220; No. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 1044840-IDH06G65C5XKSA2 448-IDH06G65C5XKSA2-ND IDH06G65C5XKSA2 2186299 280-IDH06G65C5XKSA2 IDH06G65C5XKSA2 IDH06G65C5XKSA2 IDH06G65C5XKSA2 39AH8859
Product Name Diodes, Rectifiers - Single - IDH06G65C5XKSA2 Single Diodes Schottky Diodes & Rectifiers 650V 6A TO220 Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Sic Schottky Diode, 650V, 6A, To-220; Product Range Infineon
Life Cycle Stage Active Active Active
Package PG-TO220-2-1 PG-TO22-2 TO-220; TO-220 Tube TO-220-2 TO-220
VF 1.7 volts 1.7 volts 1.7 volts
trr 0.0 ns 0.0 ns
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1460435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbu
RoHS Compliant RoHS
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - F1892RD400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
VF 1.4 volts
View Details
2 suppliers
45 V, 10 A low VF Schottky barrier rectifier - PMEG045V100EIPEZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
3 suppliers
High Current Power Rectifiers - HRSET040412 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 2000 ns
View Details