Manufacturer: Infineon Technologies
Win Source Part Number: 068625-IDT02S60C
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.9V @ 2A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 15μA @ 600V
Capacitance @ Vr, F: 60pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-TO220-2 Full Pack
Speed(Frequency): No Recovery Time > 500mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon Carbide, TO-220AC
DIODE SCHOTTKY 600V 2A TO220-2FP Product overview: IDT02S60C from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 600V, 2A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDT02S60C can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 068625-IDT02S60C | IDT02S60C | 280-IDT02S60C |
| Product Name | Diodes, Rectifiers - Single - IDT02S60C | Schottky 600V 2A TO220 Diode and Rectifier | |
| Life Cycle Stage | Obsolete(EOL) | Obsolete | |
| Package | PG-TO220-2 Full Pack | TO-220; TO-220-3 | Tube/Rail |
| VF | 1.9 volts |