onsemi Schottky Diodes & Rectifiers MBRS260T3G

Description
onsemi MBRS260T3G Diode
Request a Quote Datasheet
Description
onsemi MBRS260T3G Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 463997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
463997
Schottky Diodes & Rectifiers 463997
onsemi MBRS260T3G Diode

onsemi MBRS260T3G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 463997P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
463997P
Schottky Diodes & Rectifiers 463997P
onsemi MBRS260T3G Diode

onsemi MBRS260T3G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1022256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1022256
Schottky Diodes & Rectifiers 1022256
onsemi MBRS260T3G Diode

onsemi MBRS260T3G Diode

Supplier's Site
 - MBRS260T3G - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Surface Mount, 2.0 A, 60 V, SMB Package

Schottky Power Rectifier, Surface Mount, 2.0 A, 60 V, SMB Package

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBRS260T3G - 022457-MBRS260T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRS260T3G
022457-MBRS260T3G
Diodes, Rectifiers - Single - MBRS260T3G 022457-MBRS260T3G
Manufacturer: ON Semiconductor Win Source Part Number: 022457-MBRS260T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 630mV @ 2A Current - Reverse Leakage @ Vr: 200μA @ 60V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 022457-MBRS260T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 630mV @ 2A
Current - Reverse Leakage @ Vr: 200μA @ 60V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Industrial

Buy Now Datasheet
Single Diodes - MBRS260T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS260T3GOSTR-ND
Single Diodes MBRS260T3GOSTR-ND
Diode Schottky 60V 2A Surface Mount SMB

Diode Schottky 60V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MBRS260T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS260T3GOSDKR-ND
Single Diodes MBRS260T3GOSDKR-ND
Diode Schottky 60V 2A Surface Mount SMB

Diode Schottky 60V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MBRS260T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS260T3GOSCT-ND
Single Diodes MBRS260T3GOSCT-ND
Diode Schottky 60V 2A Surface Mount SMB

Diode Schottky 60V 2A Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 2A 60V Diode and Rectifier
280-MBRS260T3G
Schottky SMD 2A 60V Diode and Rectifier 280-MBRS260T3G
2A 60V Schottky Rectifier, SMB, Surface Mount Product overview: MBRS260T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS260T3G can be used for catalog matching and distributor lookup.

2A 60V Schottky Rectifier, SMB, Surface Mount Product overview: MBRS260T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS260T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRS260T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRS260T3G
Discrete Semiconductor Products - Diodes - Rectifiers MBRS260T3G
DIODE SCHOTTKY 60V 2A SMB

DIODE SCHOTTKY 60V 2A SMB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRS260T3G
Schottky Diodes & Rectifiers MBRS260T3G
Schottky Diodes & Rectifiers 2A 60V Low Vf

Schottky Diodes & Rectifiers 2A 60V Low Vf

Buy Now Datasheet
Schottky Rectifier, 2A, 60V, 403A; Repetitive Peak Reverse Voltage Onsemi - 98H0597 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A, 60V, 403A; Repetitive Peak Reverse Voltage Onsemi
98H0597
Schottky Rectifier, 2A, 60V, 403A; Repetitive Peak Reverse Voltage Onsemi 98H0597
SCHOTTKY RECTIFIER, 2A, 60V, 403A; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:630mV; Forward Surge Current:60A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A, 60V, 403A; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:630mV; Forward Surge Current:60A RoHS Compliant: Yes

Supplier's Site
Rectifier, Schottky, 2A, 60V, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi - 29X6029 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 2A, 60V, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi
29X6029
Rectifier, Schottky, 2A, 60V, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi 29X6029
RECTIFIER, SCHOTTKY, 2A, 60V, DO-214AA; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:630mV; Qualification:- RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 2A, 60V, DO-214AA; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:630mV; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - MBRS260T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRS260T3G
Single Diodes MBRS260T3G
DIODE SCHOTTKY 60V 2A SMB

DIODE SCHOTTKY 60V 2A SMB

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 463997 463997P MBRS260T3G 022457-MBRS260T3G MBRS260T3GOSTR-ND 280-MBRS260T3G MBRS260T3G MBRS260T3G 98H0597 29X6029 MBRS260T3G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - MBRS260T3G Single Diodes Schottky SMD 2A 60V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 2A, 60V, 403A; Repetitive Peak Reverse Voltage Onsemi Rectifier, Schottky, 2A, 60V, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi Single Diodes
Rectifier Configuration / Technology Schottky Schottky
Package Do-214aa (smb) DO-214AA SMB SMB; SMB Tape and Reel SMB SMB SMB; DO-214AA (SMB) SMB; DO-214AA (SMB) SMB; DO-214AA, SMB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active Active
VF 0.6300 volts 0.6300 volts 0.6300 volts 0.6300 volts 0.6300 volts
Unlock Full Specs
to access all available technical data