Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-218-3
45 V, 30 A Schottky Rectifier
30A 45V Schottky Rectifier, SOT-93, Through Hole Product overview: MBR3045PTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 30A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 30A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3045PTG can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 45V 15A SOT93
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | MBR3045PTGOS-ND | MBR3045PTG | 286-MBR3045PTG | MBR3045PTG |
| Product Name | Diode Arrays | Schottky Through-Hole 30A 45V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | |||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| Package | TO-218-3 | SOT-93 (T0-218) 4 LEAD | Rail/Tube | |
| Life Cycle Stage | Obsolete | Removed |