onsemi Schottky 60V 10A TO-220 Diode and Rectifier MBR2060CTG

Description
Schottky Rectifier 60V 10A TO-220 Common Cathode Product overview: MBR2060CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2060CTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Rectifier 60V 10A TO-220 Common Cathode Product overview: MBR2060CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2060CTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 60V 10A TO-220 Diode and Rectifier
286-MBR2060CTG
Schottky 60V 10A TO-220 Diode and Rectifier 286-MBR2060CTG
Schottky Rectifier 60V 10A TO-220 Common Cathode Product overview: MBR2060CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2060CTG can be used for catalog matching and distributor lookup.

Schottky Rectifier 60V 10A TO-220 Common Cathode Product overview: MBR2060CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2060CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MBR2060CTG - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, 60 V, 20 A

Schottky Barrier Rectifier, 60 V, 20 A

Supplier's Site Datasheet
Diode Arrays - MBR2060CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR2060CTGOS-ND
Diode Arrays MBR2060CTGOS-ND
Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3

Buy Now Datasheet
Schottky Diodes & Rectifiers - 5450719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5450719
Schottky Diodes & Rectifiers 5450719
Schottky barrier diode,MBR2060CT 10A 60V

Schottky barrier diode,MBR2060CT 10A 60V

Supplier's Site
Schottky Diodes & Rectifiers - 1632443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1632443
Schottky Diodes & Rectifiers 1632443
Schottky barrier diode,MBR2060CT 10A 60V

Schottky barrier diode,MBR2060CT 10A 60V

Supplier's Site
Diodes, Rectifiers - Arrays - MBR2060CTG - 022385-MBR2060CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR2060CTG
022385-MBR2060CTG
Diodes, Rectifiers - Arrays - MBR2060CTG 022385-MBR2060CTG
Manufacturer: ON Semiconductor Win Source Part Number: 022385-MBR2060CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 850mV @ 10A Current - Reverse Leakage @ Vr: 100μA @ 60V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 022385-MBR2060CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR2060CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR2060CTG
Discrete Semiconductor Products - Diodes - Rectifiers MBR2060CTG
DIODE ARR SCHOTT 60V 10A TO220

DIODE ARR SCHOTT 60V 10A TO220

Supplier's Site
Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Peak Reverse Voltage Onsemi - 45J0802 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Peak Reverse Voltage Onsemi
45J0802
Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Peak Reverse Voltage Onsemi 45J0802
SCHOTTKY RECTIFIER, COMMON CATHODE, 20A TO-220; Repetitive Peak Reverse Voltage:60V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:950mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 20A TO-220; Repetitive Peak Reverse Voltage:60V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:950mV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR2060CTG
Schottky Diodes & Rectifiers MBR2060CTG
Schottky Diodes & Rectifiers 20A 60V

Schottky Diodes & Rectifiers 20A 60V

Buy Now Datasheet
Diode Arrays - MBR2060CTG - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBR2060CTG
Diode Arrays MBR2060CTG
DIODE ARRAY SCHOTTKY 60V TO220AB

DIODE ARRAY SCHOTTKY 60V TO220AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers Schottky Diodes Diode Arrays
Product Number 286-MBR2060CTG MBR2060CTG MBR2060CTGOS-ND 5450719 022385-MBR2060CTG MBR2060CTG 45J0802 MBR2060CTG MBR2060CTG
Product Name Schottky 60V 10A TO-220 Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - MBR2060CTG Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Peak Reverse Voltage Onsemi Schottky Diodes & Rectifiers Diode Arrays
Package Rail/Tube TO-220; TO-220 3 LEAD STANDARD TO-220; TO-220-3 TO-220; To-220ab TO-220; TO-220AB TO-220 TO-220AB TO-220-3 TO-220; TO-220-3
RoHS Compliant RoHS RoHS RoHS
IO 10 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data