Diode Silicon Carbide Schottky 600V 3A (DC) Surface Mount PG-TO252-3
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon Carbide, TO-252
DIODE SIL CARB 600V 3A TO252-3
DIODE SIL CARB 600V 3A TO252-3
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | IDD03SG60CXTMA1TR-ND | IDD03SG60CXTMA1 | IDD03SG60CXTMA1 | IDD03SG60CXTMA1 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Package | DPAK; TO-252-3, DPak | |||
| Life Cycle Stage | Obsolete | Removed | ||
| RoHS Compliant | RoHS |