Rochester Electronics Datasheets for General Purpose Diodes
General-purpose diodes are electric components that conduct electric current in only one direction, functioning similarly to a one-way valve.
General Purpose Diodes: Learn more
| Product Name | Notes |
|---|---|
| 1.0A General Purpose Rectifier | |
| 100V/0.2A Small Signal General Purpose Diode | |
| 3.0A General Purpose Rectifier | |
| BAL99 - General Purpose High Speed Switching Diode | |
| Diode-General Purpose VR-180V IF-0.2A IR-0.025uA DO-35 | |
| General Purpose High Speed Switching Diode | |
| General Purpose High Voltage Diode | |
| General Purpose Low Leakage Diode | |
| General purpose Zener diode. A supplier special OPN. Form, fit, and function equivalent to the Standard OPN BZX84J-B5V6,115. RoHS compliant with no exemptions, halogen-free, with a bake after assembly and... | |
| High Voltage General Purpose Diode | |
| Low-power general purpose voltage regulator | |
| S3M - General Purpose Rectifier |