The MBR1100G is a Schottky barrier rectifier designed for low-voltage, high-frequency applications. It features a maximum peak repetitive reverse voltage of 100V and an average rectified forward current of 1A. The device is characterized by low reverse current, low stored charge, and high efficiency, making it suitable for use in inverters, free wheeling diodes, and polarity protection circuits. It operates effectively at junction temperatures up to 175°C and has a non-repetitive peak surge current rating of 50A. The rectifier is housed in a DO-41 axial lead package, which is corrosion-resistant and allows for easy soldering. The MBR1100G is Pb-free and complies with RoHS standards, ensuring it meets environmental regulations.
1A 100V Schottky Rectifier Diode DO-41 Bulk Product overview: MBR1100G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1100G can be used for catalog matching and distributor lookup.
Diode Schottky 100V 1A Through Hole Axial
Rectifier Diode, Schottky, 1A, 100V, DO-41
ON Semiconductor, MBR1100G
ON Semiconductor, MBR1100G
ON Semiconductor, MBR1100G
Manufacturer: ON Semiconductor
Win Source Part Number: 925973-MBR1100G
Features: Diode Schottky 100 V 1A Through Hole Axial
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Package: Bulk
Mounting: Through Hole
Family Name: MBR1100
Categories: Discrete Semiconductor Products
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MBR1100G-ND, MBR1100GOS
SCHOTTKY RECTIFIER, 1A, 100V, DO-41; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
SCHOTTKY RECT, 1A, 100V, DO-41; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE SCHOTTKY 100V 1A AXIAL
Schottky Diodes & Rectifiers 1A 100V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-MBR1100G | MBR1100GOS-ND | MBR1100G | 1867478 | 1867670P | 925973-MBR1100G | 41K9995 | 82Y6925 | MBR1100G | MBR1100G |
| Product Name | Schottky 1A 100V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - MBR1100G | Schottky Rectifier, 1A, 100V, Do-41; Repetitive Peak Reverse Voltage Onsemi | Schottky Rect, 1A, 100V, Do-41; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | Bulk | SUR-1AMP-64M | Do-41 | DO-41; DO-41 | Axial | DO-41; DO-41 | DO-41; DO-41 (DO-204AL) | DO-41; DO-41 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 1 amps | |||||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||||||
| Life Cycle Stage | Active | Active |