Rochester Electronics Datasheets for Schottky Diodes
Schottky diodes in their simplest form consist of a metal layer that contacts a semiconductor element. The metal / semiconductor junctions exhibit rectifying behavior (i.e., the current passes through the structure more readily with one polarity than the other).
Schottky Diodes: Learn more
| Product Name | Notes |
|---|---|
| 1.0 A, 15 V, Schottky Barrier Diode, Low IR, Non-Monolithic Dual MCPH5 | |
| 1.0 A, 20 V, Schottky Barrier Diode, Low VF Dual MCPH5 | |
| 1.0 A, 20 V, Surface Mount Schottky Barrier Rectifiers | |
| 1.0 A, 30 V, Schottky Power Rectifier, Surface Mount | |
| 1.0 A, 30 V, Surface Mount Schottky Barrier Rectifiers | |
| 1.0 A, 50 V, Schottky Barrier Rectifiers | |
| 1.0 A, 60 V Surface Mount Schottky Barrier Rectifiers | |
| 1.0 A, 60 V, Schottky Rectifier | |
| 1.0 A, 80 V, Schottky Barrier Rectifiers | |
| 10 A, 160 V Dual Schottky Diode, Common Cathode | |
| 100 V - 3 A power Schottky trench rectifier | |
| 100 V - 5 A power Schottky trench rectifier | |
| 100 V power Schottky rectifier | |
| 100 V, 2 A Power Schottky Trench Rectifier | |
| 100 V, 20 A power Schottky rectifier | |
| 15 V, 2 A Schottky Barrier Rectifier Diode | |
| 170 V power Schottky rectifier | |
| 2 A, 30 V Surface Mount Schottky Barrier Rectifiers | |
| 2.0 A Schottky Barrier Rectifiers | |
| 2.0 A Schottky Rectifier | |
| 200 mA, 30 V, RF Schottky Diode UHF | |
| 200 mA, 30 V, Schottky Diode UHF | |
| 200 mA, 30 V, Schottky Diode | |
| 200 mA, 70 V, Schottky Diode UHF | |
| 200 mA, 70 V, Schottky Diode | |
| 3 A - 100 V power Schottky rectifier | |
| 3.0 A Schottky Barrier Rectifiers | |
| 30 V, 8 A power Schottky rectifier | |
| 4 A - 200 V power Schottky rectifier | |
| 40 V, 1 A low drop power Schottky rectifier | |
| 40 V, 2 x 5 A low forward voltage power Schottky rectifier | |
| 5 A - 60 V power Schottky rectifier | |
| 500 mA, 20 V, Schottky Power Rectifier, Surface Mount | |
| 500 mA, 30 V, Schottky Barrier Diode, Low IR | |
| 60 V, 1 A low drop power Schottky rectifier | |
| 60 V, 15 A Schottky Barrier Rectifier Diode (Twin Type Cathode Common) | |
| 650 V power Schottky silicon carbide diode | |
| 650 V, 10 A low VF power Schottky silicon carbide diode | |
| 70 V Schottky Diode | |
| 74S1051 12-Bit Schottky Barrier Diode Bus-Termination Array | |
| 74S1053 16-Bit Schottky Barrier Diode Bus-Termination Array | |
| Automotive 100 V, 15 A dual Power Schottky Rectifier | |
| Automotive 100 V, 40 A dual Power Schottky Rectifier | |
| Automotive 40 V, dual 3 A power Schottky rectifier | |
| Automotive 46 V, 40 A dual Low Drop Power Schottky Rectifier | |
| Automotive high voltage power Schottky rectifier | |
| Automotive power Schottky rectifier | |
| Bridge Rectifier Diode, Schottky, 1 Phase, 1A, 50V V(RRM), Silicon, MS-001BA | |
| Bridge Rectifier Diode, Schottky, 1 Phase, 1A, 50V V(RRM), Silicon | |
| Bridge Rectifier Diode, Schottky, 1 Phase, 3A, 50V V(RRM), Silicon, MS-001BA | |
| Bridge Rectifier Diode, Schottky | |
| DIODE ARRAY SCHOTTKY 100V SMPFD | |
| DIODE ARRAY SCHOTTKY 30V 1A 5CPH | |
| DIODE ARRAY SCHOTTKY 40V SMPFD | |
| DIODE SCHOTTKY 30V 500MA 2ECSP | |
| DIODE SCHOTTKY SMA | |
| DIODE SCHOTTKY Switch SOT-23 | |
| Diode, 16BIT Schottky Barrier Diode Bus-Termination Array | |
| High voltage power Schottky rectifier | |
| Low drop power Schottky rectifier | |
| MBRB1045 - Schottky Power Rectifier, Switch-mode, 10 A, 45 V | |
| MBRB2545CT - Schottky Power Rectifier, Switch-mode, 15A, 45V | |
| NSR05F40NXT5G - Schottky Barrier Diode | |
| NSR20F30NX - 30V Schottky Barrier Diode | |
| NSR20F30W - 0603 FC SCHOTTKY DIODES | |
| Power Schottky rectifier in flat package | |
| Power Schottky rectifier | |
| Rectifier Array Schottky 20V 1A 5-SMD | |
| Rectifier Array Schottky 30V 2A 8-SMD | |
| Rectifier Diode, Schottky, 0.05A, 2V V(RRM) | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.35A, 40V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 1200V V(RRM), Silicon Carbide | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 45V V(RRM), Silicon, TO-220AC | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 650V V(RRM), Silicon Carbide | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 12A, 650V V(RRM), Silicon Carbide | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 25V V(RRM), Silicon, TO-220AC | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 45V V(RRM), Silicon, TO-220AC | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 45V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 100V V(RRM), Silicon, DO-214AA | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 160V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM), Silicon, DO-214AA | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM), Silicon, DO-214AC | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM), Silicon, DO-222AA | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 40V V(RRM), Silicon, DO-214AA | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 40V V(RRM), Silicon, DO-214AC | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 40V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 600V V(RRM), Silicon, DO-41 | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 600V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 60V V(RRM), Silicon, DO-214AA | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 60V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 20A, 15V V(RRM), Silicon, TO-220AC | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 20A, 15V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon, DO-214AA | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon, DO-41 | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 20V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 25V V(RRM), Silicon, DO-214AA | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 40V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 50V V(RRM), Silicon, DO-214AA | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 90V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 150V V(RRM), Silicon, DO-201AD | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 60V V(RRM), Silicon, DO-214AB | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 600V V(RRM), Silicon Carbide, TO-220AC | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 50A, 45V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 100V V(RRM), Silicon, TO-277A | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 1200V V(RRM), Silicon Carbide | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 40V V(RRM), Silicon, DO-201AD | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 60V V(RRM), Silicon, DO-201AD | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 60V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 6A, 100V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 6A, 650V V(RRM), Silicon Carbide, TO-220AC | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 6A, 650V V(RRM), Silicon Carbide | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 7.5A, 45V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 8A, 650V V(RRM), Silicon Carbide | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 1.5A, 30V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 1.5A, 30V | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 150V V(RRM), Silicon, TO-263AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 160V, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 45V V(RRM), Silicon, TO-263AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 60V V(RRM), Silicon, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 80V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 12.5A, 100V V(RRM), Silicon, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 12.5A, 100V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 12.5A, 40V, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 12.5A, 40V | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 12.5A, 60V V(RRM), Silicon, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 100V V(RRM), Silicon, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 120V V(RRM), Silicon, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 80V V(RRM), Silicon, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 17.5A, 60V V(RRM), Silicon, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 2.5A, 160V V(RRM), Silicon, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 100V, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 120V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 15V V(RRM), Silicon, TO-247AD | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 170V V(RRM), Silicon, TO-247AD | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 25A, 100V, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 25A, 1200V V(RRM), Silicon Carbide, TO-247 | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 45V V(RRM), Silicon, TO-247AD | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 60V V(RRM), Silicon, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 35A, 100V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 35A, 40V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 35A, 60V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 38A, 1200V V(RRM), Silicon Carbide, TO-247 | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 3A, 40V | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 3A, 60V V(RRM), Silicon, TO-277A | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 40V V(RRM), Silicon, TO-252AA | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 4A, 100V, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 4A, 60V, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 50V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 5A, 100V, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 5A, 170V V(RRM), Silicon, TO-263AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 5A, 40V V(RRM), Silicon, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 5A, 60V V(RRM), Silicon, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 60A, 45V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 7.5A, 100V, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 70A, 60V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 8A, 100V, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 8A, 40V, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 8A, 60V, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 3A, 30V | |
| Rectifier Diode, Schottky, 1 Phase, 4 Element, 3A, 50V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 4 Element, Silicon | |
| Rectifier Diode, Schottky, 1.5A, 30V | |
| Rectifier Diode, Schottky, 1A, 20V | |
| Rectifier Diode, Schottky, 1A, 30V | |
| Rectifier Diode, Schottky, 30V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 5A, 600V Carbide | |
| Rectifier Diode, Schottky, 8A, 600V Carbide | |
| SBRD8350 - Schottky Barrier Rectifier | |
| Schottky Barrier Diode, 2.0 A, 30 V | |
| Schottky Barrier Diode, 2V, 50mA, 0.25pF, Dual CP | |
| Schottky Barrier Diode, 30V, 3.0A, Low VF, Single CPH6 | |
| Schottky Barrier Diode | |
| Schottky Barrier Rectifier, 100V, 10A D2PAK | |
| Schottky Barrier Rectifier, 20 V, 3.0 A | |
| Schottky Barrier Rectifier, 30 V, 3.0 A | |
| Schottky Barrier Rectifier, 40 V, 6.0 A | |
| Schottky Barrier Rectifier, 50 V, 3.0 A | |
| Schottky Barrier Rectifier | |
| SCHOTTKY DIODE 0.5A 30V | |
| Schottky Diode 1A 15V | |
| Schottky Diode 1A 30V | |
| Schottky Diode | |
| Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V | |
| Schottky Power Rectifier, Switch-mode, 10 A, 45 V | |
| Schottky Power Rectifier, Switch-mode, 15 A, 45 V | |
| Schottky Power Rectifier, Switch-Mode, 45V D2PAK | |
| Schottky Power Rectifier, Switch-mode, 6 A, 60 V | |
| Schottky Power Rectifier | |
| Schottky Rectifier, D2PAK | |
| SDT05S60 - Rectifier Diode, Schottky, 5A, 600V Carbide | |
| Signal SCHOTTKY Rectifier | |
| Small signal Schottky diode | |
| SS0503 - Rectifier Diode, Schottky, 0.5A, 30V | |
| SS12 - Rectifier Diode, Schottky, 1A, 20V, DO-214AC | |
| SS16HE - 1 A, 30 V - 60 V Surface Mount Schottky Barrier Rectifiers | |
| STPS20LCD45C - Power Schottky rectifier | |
| Surface Mount Schottky Barrier Rectifier | |
| UC1610J Bridge Rectifier Diode, Schottky, 1 Phase, 1A, 50V | |
| WNS20S100CX - Dual power Schottky diode | |
| WNS30H100CB - Dual power Schottky diode |
| << Prev |