Rochester Electronics Diodes, Rectifiers - Single - NRVBAF3200T3G NRVBAF3200T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887594-NRVBAF3200T3G Features: Diode Schottky 200 V 3A Surface Mount SMA-FL Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMA-FL Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887594-NRVBAF3200T3G Features: Diode Schottky 200 V 3A Surface Mount SMA-FL Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMA-FL Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NRVBAF3200T3G - 887594-NRVBAF3200T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVBAF3200T3G
887594-NRVBAF3200T3G
Diodes, Rectifiers - Single - NRVBAF3200T3G 887594-NRVBAF3200T3G
Manufacturer: ON Semiconductor Win Source Part Number: 887594-NRVBAF3200T3G Features: Diode Schottky 200 V 3A Surface Mount SMA-FL Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMA-FL Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 887594-NRVBAF3200T3G
Features: Diode Schottky 200 V 3A Surface Mount SMA-FL
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-221AC, SMA Flat Leads
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SMA-FL
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 887594-NRVBAF3200T3G
Product Name Diodes, Rectifiers - Single - NRVBAF3200T3G
Package SMA; SMA-FL
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - 1PS76SB10,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
9 suppliers
Rectifier Diodes, Type SBD - Model: TS805C04R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-pack(S)
VF 0.6000 volts
View Details
Schottky Diodes & Rectifiers - 2548694 - RS Components, Ltd.
Specs
Applications Rectifier
Package PowerDI5
RoHS Compliant RoHS
View Details
Diodes - BAS3007ARPPE6327 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
RoHS Compliant RoHS
View Details