onsemi Single Diodes NSR0520V2T5G

Description
Diode Schottky 20V 500mA (DC) Surface Mount SOD-523
Request a Quote Datasheet
Description
Diode Schottky 20V 500mA (DC) Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-NSR0520V2T5GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA (DC) Surface Mount SOD-523

Diode Schottky 20V 500mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 488-NSR0520V2T5GCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA (DC) Surface Mount SOD-523

Diode Schottky 20V 500mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 488-NSR0520V2T5GDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA (DC) Surface Mount SOD-523

Diode Schottky 20V 500mA (DC) Surface Mount SOD-523

Buy Now Datasheet
 - NSR0520V2T5G - Rochester Electronics
Newburyport, MA, United States
500 mA, 20 V, Schottky Barrier Diode 20V SOD-523 SCHOTTKY DIO

500 mA, 20 V, Schottky Barrier Diode 20V SOD-523 SCHOTTKY DIO

Supplier's Site Datasheet
Singapore, Singapore
Schottky 500 mA 20 V 20V Diode and Rectifier
280-NSR0520V2T5G
Schottky 500 mA 20 V 20V Diode and Rectifier 280-NSR0520V2T5G
500 mA, 20 V, Schottky Barrier Diode 20V SOD-523 SCHOTTKY DIO, 8000-REEL Product overview: NSR0520V2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 500 mA, 20 V, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500 mA, 20 V, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0520V2T5G can be used for catalog matching and distributor lookup.

500 mA, 20 V, Schottky Barrier Diode 20V SOD-523 SCHOTTKY DIO, 8000-REEL Product overview: NSR0520V2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 500 mA, 20 V, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500 mA, 20 V, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0520V2T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR0520V2T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR0520V2T5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR0520V2T5G
DIODE SCHOTTKY 20V 500MA SOD523

DIODE SCHOTTKY 20V 500MA SOD523

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR0520V2T5G
Schottky Diodes & Rectifiers NSR0520V2T5G
Schottky Diodes & Rectifiers 20V SOD-523 SCHOTTK

Schottky Diodes & Rectifiers 20V SOD-523 SCHOTTK

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 488-NSR0520V2T5GTR-ND NSR0520V2T5G 280-NSR0520V2T5G NSR0520V2T5G NSR0520V2T5G
Product Name Single Diodes Schottky 500 mA 20 V 20V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data