Rectifier Diode, Schottky, 2A, 10V
Manufacturer: ON Semiconductor
Win Source Part Number: 725044-MBRA210ET3
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMA
Status: Obsolete
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: MBRA210
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 500mV at 2A
Current - Reverse Leakage at Vr: 50μA at 10V
Diode Schottky 10V 2A Surface Mount SMA
Schottky Power Rectifier, Surface Mount, 2.0 A, 10 V, SMA, 5000-REEL Product overview: MBRA210ET3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 10 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 10 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA210ET3 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 10V 2A SMA
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | MBRA210ET3 | 725044-MBRA210ET3 | MBRA210ET3OS-ND | 280-MBRA210ET3 | MBRA210ET3 |
| Product Name | Diodes, Rectifiers - Single - MBRA210ET3 | Single Diodes | Schottky SMD 2.0 A 10 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | SMA; SMA | Tape and Reel | SMA | ||
| Life Cycle Stage | Obsolete | Obsolete | Removed | ||
| RoHS Compliant | RoHS |