onsemi Single Diodes NRVBSS29FA

Description
2 A, 90 V Surface Mount Schottky Barrier Rectifiers
Request a Quote Datasheet
Description
2 A, 90 V Surface Mount Schottky Barrier Rectifiers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NRVBSS29FA - Rochester Electronics
Newburyport, MA, United States
2 A, 90 V Surface Mount Schottky Barrier Rectifiers

2 A, 90 V Surface Mount Schottky Barrier Rectifiers

Supplier's Site Datasheet
Single Diodes - 488-NRVBSS29FATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
488-NRVBSS29FATR-ND
Single Diodes 488-NRVBSS29FATR-ND
Diode Schottky 90V 2A Surface Mount SOD-123FA

Diode Schottky 90V 2A Surface Mount SOD-123FA

Buy Now Datasheet
Schottky Rectifier, 90V, 2A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi - 91AH8385 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 90V, 2A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi
91AH8385
Schottky Rectifier, 90V, 2A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi 91AH8385
SCHOTTKY RECTIFIER, 90V, 2A, SOD-123FL; Repetitive Peak Reverse Voltage:90V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:50A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 90V, 2A, SOD-123FL; Repetitive Peak Reverse Voltage:90V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBSS29FA - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBSS29FA
Discrete Semiconductor Products - Diodes - Rectifiers NRVBSS29FA
DIODE SCHOTTKY 90V 2A SOD123FA

DIODE SCHOTTKY 90V 2A SOD123FA

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number NRVBSS29FA 488-NRVBSS29FATR-ND 91AH8385 NRVBSS29FA
Product Name Single Diodes Schottky Rectifier, 90V, 2A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-123; SOD-123 FL SOD-123; SOD-123FL
Life Cycle Stage Obsolete Last Shipments
RoHS Compliant RoHS RoHS
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1658331 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod123f
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5621 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 300 ns
View Details
Single Diodes - 1727-5436-1-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
5 suppliers
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details